Hubbell Electrical Products Explosionproof HID Fixture with Internal Ballast EZP170D4G

Description
1-1/4 INCH HUB SIZE UL, CSA APPROVAL STANCHION MOUNT MOUNTING PULSE START BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D, CLASS L ZONE 1 AND 2 GROUP IIA IIB, CLASS L ZONE 1 AEX D IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2 ENCLOSURE MOGUL BASE METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE DIE-CAST COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE ANSI LAMP NUMBER M137 APPLICATION HAZARDOUS LOCATION, PAINT MANUFACTURING PLANT, AMMUNITION FACILITY, OIL AND GAS PRODUCING, REFINING PLANT, OFF-SHORE, DOCKSIDE INSTALLATION, TANK FARM, PIPELINE PUMPING STATION, MARINE LOADING AND FUEL TRANSFER TERMINAL
Datasheet
Description
1-1/4 INCH HUB SIZE UL, CSA APPROVAL STANCHION MOUNT MOUNTING PULSE START BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D, CLASS L ZONE 1 AND 2 GROUP IIA IIB, CLASS L ZONE 1 AEX D IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2 ENCLOSURE MOGUL BASE METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE DIE-CAST COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE ANSI LAMP NUMBER M137 APPLICATION HAZARDOUS LOCATION, PAINT MANUFACTURING PLANT, AMMUNITION FACILITY, OIL AND GAS PRODUCING, REFINING PLANT, OFF-SHORE, DOCKSIDE INSTALLATION, TANK FARM, PIPELINE PUMPING STATION, MARINE LOADING AND FUEL TRANSFER TERMINAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof HID Fixture with Internal Ballast - EZP170D4G - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof HID Fixture with Internal Ballast
EZP170D4G
Explosionproof HID Fixture with Internal Ballast EZP170D4G
1-1/4 INCH HUB SIZE UL, CSA APPROVAL STANCHION MOUNT MOUNTING PULSE START BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D, CLASS L ZONE 1 AND 2 GROUP IIA IIB, CLASS L ZONE 1 AEX D IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2 ENCLOSURE MOGUL BASE METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE DIE-CAST COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE ANSI LAMP NUMBER M137 APPLICATION HAZARDOUS LOCATION, PAINT MANUFACTURING PLANT, AMMUNITION FACILITY, OIL AND GAS PRODUCING, REFINING PLANT, OFF-SHORE, DOCKSIDE INSTALLATION, TANK FARM, PIPELINE PUMPING STATION, MARINE LOADING AND FUEL TRANSFER TERMINAL
  • 1-1/4 INCH HUB SIZE
  • UL, CSA APPROVAL
  • STANCHION MOUNT MOUNTING
  • PULSE START BALLAST TYPE
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS L ZONE 1 AND 2 GROUP IIA IIB, CLASS L ZONE 1 AEX D IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2 ENCLOSURE
  • MOGUL BASE METAL HALIDE LAMP TYPE
  • 175 W LAMP WATTAGE
  • DIE-CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH
  • 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE
  • ANSI LAMP NUMBER M137
  • APPLICATION HAZARDOUS LOCATION, PAINT MANUFACTURING PLANT, AMMUNITION FACILITY, OIL AND GAS PRODUCING, REFINING PLANT, OFF-SHORE, DOCKSIDE INSTALLATION, TANK FARM, PIPELINE PUMPING STATION, MARINE LOADING AND FUEL TRANSFER TERMINAL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number EZP170D4G
Product Name Explosionproof HID Fixture with Internal Ballast
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details