Hubbell Electrical Products Explosionproof HID Fixture with Internal Ballast EZP150

Description
UL, CSA APPROVAL PULSE START BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D, CLASS L ZONE 1 AND 2 GROUP IIA IIB, CLASS L ZONE 1 AEX D IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2 ENCLOSURE MOGUL BASE METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE DIE-CAST COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE APPLICATION HAZARDOUS LOCATION, PAINT MANUFACTURING PLANT, AMMUNITION FACILITY, OIL AND GAS PRODUCING, REFINING PLANT, OFF-SHORE, DOCKSIDE INSTALLATION, TANK FARM, PIPELINE PUMPING STATION, MARINE LOADING AND FUEL TRANSFER TERMINAL
Datasheet
Description
UL, CSA APPROVAL PULSE START BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D, CLASS L ZONE 1 AND 2 GROUP IIA IIB, CLASS L ZONE 1 AEX D IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2 ENCLOSURE MOGUL BASE METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE DIE-CAST COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE APPLICATION HAZARDOUS LOCATION, PAINT MANUFACTURING PLANT, AMMUNITION FACILITY, OIL AND GAS PRODUCING, REFINING PLANT, OFF-SHORE, DOCKSIDE INSTALLATION, TANK FARM, PIPELINE PUMPING STATION, MARINE LOADING AND FUEL TRANSFER TERMINAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof HID Fixture with Internal Ballast - EZP150 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof HID Fixture with Internal Ballast
EZP150
Explosionproof HID Fixture with Internal Ballast EZP150
UL, CSA APPROVAL PULSE START BALLAST TYPE CLASS I DIV 1 AND 2 GROUP C D, CLASS L ZONE 1 AND 2 GROUP IIA IIB, CLASS L ZONE 1 AEX D IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2 ENCLOSURE MOGUL BASE METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE DIE-CAST COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE APPLICATION HAZARDOUS LOCATION, PAINT MANUFACTURING PLANT, AMMUNITION FACILITY, OIL AND GAS PRODUCING, REFINING PLANT, OFF-SHORE, DOCKSIDE INSTALLATION, TANK FARM, PIPELINE PUMPING STATION, MARINE LOADING AND FUEL TRANSFER TERMINAL
  • UL, CSA APPROVAL
  • PULSE START BALLAST TYPE
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS L ZONE 1 AND 2 GROUP IIA IIB, CLASS L ZONE 1 AEX D IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2 ENCLOSURE
  • MOGUL BASE METAL HALIDE LAMP TYPE
  • 150 W LAMP WATTAGE
  • DIE-CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH
  • 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE
  • APPLICATION HAZARDOUS LOCATION, PAINT MANUFACTURING PLANT, AMMUNITION FACILITY, OIL AND GAS PRODUCING, REFINING PLANT, OFF-SHORE, DOCKSIDE INSTALLATION, TANK FARM, PIPELINE PUMPING STATION, MARINE LOADING AND FUEL TRANSFER TERMINAL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number EZP150
Product Name Explosionproof HID Fixture with Internal Ballast
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details