Hubbell Electrical Products Explosionproof Conduit Seal EYD40-6

Description
DRAIN TYPE ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL FEMALE CONNECTION TYPE CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 2 INCH TRADE SIZE HORIZONTAL/VERTICAL MOUNTING POSITION 4-5/8 INCH TURNING RADIUS OVERALL DIMENSION 6-5/16 INCH W X 7 INCH H COLOR GRAY APPLICATION SEALING RIGID CONDUIT OR IMC RACEWAY, HAZARDOUS LOCATION
Datasheet
Description
DRAIN TYPE ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL FEMALE CONNECTION TYPE CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 2 INCH TRADE SIZE HORIZONTAL/VERTICAL MOUNTING POSITION 4-5/8 INCH TURNING RADIUS OVERALL DIMENSION 6-5/16 INCH W X 7 INCH H COLOR GRAY APPLICATION SEALING RIGID CONDUIT OR IMC RACEWAY, HAZARDOUS LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Seal - EYD40-6 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Seal
EYD40-6
Explosionproof Conduit Seal EYD40-6
DRAIN TYPE ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL FEMALE CONNECTION TYPE CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 2 INCH TRADE SIZE HORIZONTAL/VERTICAL MOUNTING POSITION 4-5/8 INCH TURNING RADIUS OVERALL DIMENSION 6-5/16 INCH W X 7 INCH H COLOR GRAY APPLICATION SEALING RIGID CONDUIT OR IMC RACEWAY, HAZARDOUS LOCATION
  • DRAIN TYPE
  • ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • FEMALE CONNECTION TYPE
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 2 INCH TRADE SIZE
  • HORIZONTAL/VERTICAL MOUNTING POSITION
  • 4-5/8 INCH TURNING RADIUS
  • OVERALL DIMENSION 6-5/16 INCH W X 7 INCH H
  • COLOR GRAY
  • APPLICATION SEALING RIGID CONDUIT OR IMC RACEWAY, HAZARDOUS LOCATION
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number EYD40-6
Product Name Explosionproof Conduit Seal
Size 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 608250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Female bush
Size 0.7874 inch (20 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details