Hubbell Electrical Products Explosionproof Conduit Seal EYD-8

Description
DRAIN, HUB TYPE ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL FEMALE THREADED, FEMALE CONNECTION TYPE UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 3 INCH TRADE SIZE VERTICAL MOUNTING POSITION 4-5/8 INCH TURNING RADIUS OVERALL DIMENSION 6-5/16 INCH W X 7 INCH H EYD MODEL
Datasheet
Description
DRAIN, HUB TYPE ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL FEMALE THREADED, FEMALE CONNECTION TYPE UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 3 INCH TRADE SIZE VERTICAL MOUNTING POSITION 4-5/8 INCH TURNING RADIUS OVERALL DIMENSION 6-5/16 INCH W X 7 INCH H EYD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Seal - EYD-8 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Seal
EYD-8
Explosionproof Conduit Seal EYD-8
DRAIN, HUB TYPE ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL FEMALE THREADED, FEMALE CONNECTION TYPE UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 3 INCH TRADE SIZE VERTICAL MOUNTING POSITION 4-5/8 INCH TURNING RADIUS OVERALL DIMENSION 6-5/16 INCH W X 7 INCH H EYD MODEL
  • DRAIN, HUB TYPE
  • ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • FEMALE THREADED, FEMALE CONNECTION TYPE
  • UL, CSA APPROVAL
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 3 INCH TRADE SIZE
  • VERTICAL MOUNTING POSITION
  • 4-5/8 INCH TURNING RADIUS
  • OVERALL DIMENSION 6-5/16 INCH W X 7 INCH H
  • EYD MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number EYD-8
Product Name Explosionproof Conduit Seal
Size 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 623934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.5118 inch (13 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details