Hubbell Electrical Products Explosionproof Conduit Seal EYD-0TM

Description
DRAIN, HUB TYPE ELECTROZINC CHROMATE SEALANT ELECTROSTATICALLY APPLIED POWDER COATED DURALOY IRON MATERIAL MALE, FEMALE CONNECTION TYPE UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III (UL) CLASS I DIV 1 AND 2 GROUP D (UL, CSA) ENCLOSURE 4 INCH TRADE SIZE VERTICAL MOUNTING POSITION 5-3/8 INCH TURNING RADIUS HUBBELL[R] BRAND EYD MODEL
Datasheet
Description
DRAIN, HUB TYPE ELECTROZINC CHROMATE SEALANT ELECTROSTATICALLY APPLIED POWDER COATED DURALOY IRON MATERIAL MALE, FEMALE CONNECTION TYPE UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III (UL) CLASS I DIV 1 AND 2 GROUP D (UL, CSA) ENCLOSURE 4 INCH TRADE SIZE VERTICAL MOUNTING POSITION 5-3/8 INCH TURNING RADIUS HUBBELL[R] BRAND EYD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Seal - EYD-0TM - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Seal
EYD-0TM
Explosionproof Conduit Seal EYD-0TM
DRAIN, HUB TYPE ELECTROZINC CHROMATE SEALANT ELECTROSTATICALLY APPLIED POWDER COATED DURALOY IRON MATERIAL MALE, FEMALE CONNECTION TYPE UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III (UL) CLASS I DIV 1 AND 2 GROUP D (UL, CSA) ENCLOSURE 4 INCH TRADE SIZE VERTICAL MOUNTING POSITION 5-3/8 INCH TURNING RADIUS HUBBELL[R] BRAND EYD MODEL
  • DRAIN, HUB TYPE
  • ELECTROZINC CHROMATE SEALANT ELECTROSTATICALLY APPLIED POWDER COATED DURALOY IRON MATERIAL
  • MALE, FEMALE CONNECTION TYPE
  • UL, CSA APPROVAL
  • CLASS I DIV 1 AND 2 GROUP C, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III (UL)
  • CLASS I DIV 1 AND 2 GROUP D (UL, CSA) ENCLOSURE
  • 4 INCH TRADE SIZE
  • VERTICAL MOUNTING POSITION
  • 5-3/8 INCH TURNING RADIUS
  • HUBBELL[R] BRAND
  • EYD MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number EYD-0TM
Product Name Explosionproof Conduit Seal
Size 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 1.26 inch (32 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details