Hubbell Electrical Products Explosionproof Conduit Seal EY-8TM

Description
HUB TYPE ELECTROZINC CHROMATE SEALANT ELECTROSTATICALLY APPLIED POWDER COATED DURALOY IRON MATERIAL MALE, FEMALE CONNECTION TYPE UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 3 INCH TRADE SIZE VERTICAL MOUNTING POSITION 4-5/8 INCH TURNING RADIUS HUBBELL[R] BRAND EY MODEL
Datasheet
Description
HUB TYPE ELECTROZINC CHROMATE SEALANT ELECTROSTATICALLY APPLIED POWDER COATED DURALOY IRON MATERIAL MALE, FEMALE CONNECTION TYPE UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 3 INCH TRADE SIZE VERTICAL MOUNTING POSITION 4-5/8 INCH TURNING RADIUS HUBBELL[R] BRAND EY MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Seal - EY-8TM - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Seal
EY-8TM
Explosionproof Conduit Seal EY-8TM
HUB TYPE ELECTROZINC CHROMATE SEALANT ELECTROSTATICALLY APPLIED POWDER COATED DURALOY IRON MATERIAL MALE, FEMALE CONNECTION TYPE UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 3 INCH TRADE SIZE VERTICAL MOUNTING POSITION 4-5/8 INCH TURNING RADIUS HUBBELL[R] BRAND EY MODEL
  • HUB TYPE
  • ELECTROZINC CHROMATE SEALANT ELECTROSTATICALLY APPLIED POWDER COATED DURALOY IRON MATERIAL
  • MALE, FEMALE CONNECTION TYPE
  • UL, CSA APPROVAL
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 3 INCH TRADE SIZE
  • VERTICAL MOUNTING POSITION
  • 4-5/8 INCH TURNING RADIUS
  • HUBBELL[R] BRAND
  • EY MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number EY-8TM
Product Name Explosionproof Conduit Seal
Size 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 8726110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details