Hubbell Electrical Products Explosionproof Conduit Seal EY-7M

Description
HUB TYPE ELECTROZINC CHROMATE SEALANT ELECTROSTATICALLY APPLIED POWDER COATED DURALOY IRON MATERIAL FEMALE, FEMALE CONNECTION TYPE UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 2-1/2 INCH TRADE SIZE VERTICAL MOUNTING POSITION 4-5/8 INCH TURNING RADIUS EY MODEL
Datasheet
Description
HUB TYPE ELECTROZINC CHROMATE SEALANT ELECTROSTATICALLY APPLIED POWDER COATED DURALOY IRON MATERIAL FEMALE, FEMALE CONNECTION TYPE UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 2-1/2 INCH TRADE SIZE VERTICAL MOUNTING POSITION 4-5/8 INCH TURNING RADIUS EY MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Seal - EY-7M - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Seal
EY-7M
Explosionproof Conduit Seal EY-7M
HUB TYPE ELECTROZINC CHROMATE SEALANT ELECTROSTATICALLY APPLIED POWDER COATED DURALOY IRON MATERIAL FEMALE, FEMALE CONNECTION TYPE UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 2-1/2 INCH TRADE SIZE VERTICAL MOUNTING POSITION 4-5/8 INCH TURNING RADIUS EY MODEL
  • HUB TYPE
  • ELECTROZINC CHROMATE SEALANT ELECTROSTATICALLY APPLIED POWDER COATED DURALOY IRON MATERIAL
  • FEMALE, FEMALE CONNECTION TYPE
  • UL, CSA APPROVAL
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 2-1/2 INCH TRADE SIZE
  • VERTICAL MOUNTING POSITION
  • 4-5/8 INCH TURNING RADIUS
  • EY MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number EY-7M
Product Name Explosionproof Conduit Seal
Size 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.7087 inch (18 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details