Hubbell Electrical Products Explosionproof Incandescent Fixture EXG-2-200

Description
3/4 INCH HUB SIZE CEILING MOUNT MOUNTING CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 AND 2 GROUP IIC IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G ENCLOSURE PS30 MEDIUM BASE LAMP TYPE 200 W LAMP WATTAGE ELECTROSTATICALLY APPLIED ALUMINUM ALLOY HOUSING MATERIAL EPOXY/POLYESTER HOUSING FINISH OVERALL DIMENSION 8-7/8 INCH DIA X 13-5/8 INCH H APPLICATION HAZARDOUS LOCATION
Datasheet
Description
3/4 INCH HUB SIZE CEILING MOUNT MOUNTING CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 AND 2 GROUP IIC IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G ENCLOSURE PS30 MEDIUM BASE LAMP TYPE 200 W LAMP WATTAGE ELECTROSTATICALLY APPLIED ALUMINUM ALLOY HOUSING MATERIAL EPOXY/POLYESTER HOUSING FINISH OVERALL DIMENSION 8-7/8 INCH DIA X 13-5/8 INCH H APPLICATION HAZARDOUS LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Incandescent Fixture - EXG-2-200 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Incandescent Fixture
EXG-2-200
Explosionproof Incandescent Fixture EXG-2-200
3/4 INCH HUB SIZE CEILING MOUNT MOUNTING CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 AND 2 GROUP IIC IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G ENCLOSURE PS30 MEDIUM BASE LAMP TYPE 200 W LAMP WATTAGE ELECTROSTATICALLY APPLIED ALUMINUM ALLOY HOUSING MATERIAL EPOXY/POLYESTER HOUSING FINISH OVERALL DIMENSION 8-7/8 INCH DIA X 13-5/8 INCH H APPLICATION HAZARDOUS LOCATION
  • 3/4 INCH HUB SIZE
  • CEILING MOUNT MOUNTING
  • CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 AND 2 GROUP IIC IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G ENCLOSURE
  • PS30 MEDIUM BASE LAMP TYPE
  • 200 W LAMP WATTAGE
  • ELECTROSTATICALLY APPLIED ALUMINUM ALLOY HOUSING MATERIAL
  • EPOXY/POLYESTER HOUSING FINISH
  • OVERALL DIMENSION 8-7/8 INCH DIA X 13-5/8 INCH H
  • APPLICATION HAZARDOUS LOCATION
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number EXG-2-200
Product Name Explosionproof Incandescent Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details