Hubbell Electrical Products Explosionproof Junction Box EXB-8104 N34

Description
12.32 INCH W X 6.32 INCH D X 14.32 INCH H OVERALL SIZE 7.73 INCH W X 4.06 INCH D X 9.73 INCH H INNER SIZE 2 INCH HUB SIZE UL 698, UL 886, UL 1203, CSA C22.2 APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IBIS PLUS H2 IMIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/7B/7C/7D/9E/9F/9 G ENCLOSURE BOLT-ON COVER TYPE COPPER FREE CAST ALUMINUM BODY MATERIAL ALUMINUM WITH STAINLESS STEEL COVER MATERIAL BACK, SIDE HUB LOCATION ALUMINUM LACQUER PAINTED BODY FINISH QUANTUM[R] BRAND EXB MODEL
Datasheet
Description
12.32 INCH W X 6.32 INCH D X 14.32 INCH H OVERALL SIZE 7.73 INCH W X 4.06 INCH D X 9.73 INCH H INNER SIZE 2 INCH HUB SIZE UL 698, UL 886, UL 1203, CSA C22.2 APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IBIS PLUS H2 IMIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/7B/7C/7D/9E/9F/9 G ENCLOSURE BOLT-ON COVER TYPE COPPER FREE CAST ALUMINUM BODY MATERIAL ALUMINUM WITH STAINLESS STEEL COVER MATERIAL BACK, SIDE HUB LOCATION ALUMINUM LACQUER PAINTED BODY FINISH QUANTUM[R] BRAND EXB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - EXB-8104 N34 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Junction Box
EXB-8104 N34
Explosionproof Junction Box EXB-8104 N34
12.32 INCH W X 6.32 INCH D X 14.32 INCH H OVERALL SIZE 7.73 INCH W X 4.06 INCH D X 9.73 INCH H INNER SIZE 2 INCH HUB SIZE UL 698, UL 886, UL 1203, CSA C22.2 APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IBIS PLUS H2 IMIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/7B/7C/7D/9E/9F/9 G ENCLOSURE BOLT-ON COVER TYPE COPPER FREE CAST ALUMINUM BODY MATERIAL ALUMINUM WITH STAINLESS STEEL COVER MATERIAL BACK, SIDE HUB LOCATION ALUMINUM LACQUER PAINTED BODY FINISH QUANTUM[R] BRAND EXB MODEL
  • 12.32 INCH W X 6.32 INCH D X 14.32 INCH H OVERALL SIZE
  • 7.73 INCH W X 4.06 INCH D X 9.73 INCH H INNER SIZE
  • 2 INCH HUB SIZE
  • UL 698, UL 886, UL 1203, CSA C22.2 APPROVAL
  • LUG MOUNTING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IBIS PLUS H2 IMIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/7B/7C/7D/9E/9F/9G ENCLOSURE
  • BOLT-ON COVER TYPE
  • COPPER FREE CAST ALUMINUM BODY MATERIAL
  • ALUMINUM WITH STAINLESS STEEL COVER MATERIAL
  • BACK, SIDE HUB LOCATION
  • ALUMINUM LACQUER PAINTED BODY FINISH
  • QUANTUM[R] BRAND
  • EXB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number EXB-8104 N34
Product Name Explosionproof Junction Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1411H - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details