Hubbell Electrical Products Explosionproof Junction Box EXB-18188 N34

Description
23.25 INCH W X 12 INCH D X 23.25 INCH H OVERALL SIZE 18 INCH W X 8.12 INCH D X 18 INCH H INNER SIZE 5 INCH HUB SIZE UL 698, UL 886, UL 1203, CSA C22.2 APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IBIS PLUS H2 IMIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/7B/7C/7D/9E/9F/9 G ENCLOSURE BOLT-ON, HINGED COVER TYPE COPPER FREE CAST ALUMINUM BODY MATERIAL ALUMINUM WITH STAINLESS STEEL COVER MATERIAL BACK, SIDE HUB LOCATION ALUMINUM LACQUER PAINTED BODY FINISH QUANTUM[R] BRAND EXB MODEL
Datasheet
Description
23.25 INCH W X 12 INCH D X 23.25 INCH H OVERALL SIZE 18 INCH W X 8.12 INCH D X 18 INCH H INNER SIZE 5 INCH HUB SIZE UL 698, UL 886, UL 1203, CSA C22.2 APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IBIS PLUS H2 IMIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/7B/7C/7D/9E/9F/9 G ENCLOSURE BOLT-ON, HINGED COVER TYPE COPPER FREE CAST ALUMINUM BODY MATERIAL ALUMINUM WITH STAINLESS STEEL COVER MATERIAL BACK, SIDE HUB LOCATION ALUMINUM LACQUER PAINTED BODY FINISH QUANTUM[R] BRAND EXB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - EXB-18188 N34 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Junction Box
EXB-18188 N34
Explosionproof Junction Box EXB-18188 N34
23.25 INCH W X 12 INCH D X 23.25 INCH H OVERALL SIZE 18 INCH W X 8.12 INCH D X 18 INCH H INNER SIZE 5 INCH HUB SIZE UL 698, UL 886, UL 1203, CSA C22.2 APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IBIS PLUS H2 IMIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/7B/7C/7D/9E/9F/9 G ENCLOSURE BOLT-ON, HINGED COVER TYPE COPPER FREE CAST ALUMINUM BODY MATERIAL ALUMINUM WITH STAINLESS STEEL COVER MATERIAL BACK, SIDE HUB LOCATION ALUMINUM LACQUER PAINTED BODY FINISH QUANTUM[R] BRAND EXB MODEL
  • 23.25 INCH W X 12 INCH D X 23.25 INCH H OVERALL SIZE
  • 18 INCH W X 8.12 INCH D X 18 INCH H INNER SIZE
  • 5 INCH HUB SIZE
  • UL 698, UL 886, UL 1203, CSA C22.2 APPROVAL
  • LUG MOUNTING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IBIS PLUS H2 IMIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/7B/7C/7D/9E/9F/9G ENCLOSURE
  • BOLT-ON, HINGED COVER TYPE
  • COPPER FREE CAST ALUMINUM BODY MATERIAL
  • ALUMINUM WITH STAINLESS STEEL COVER MATERIAL
  • BACK, SIDE HUB LOCATION
  • ALUMINUM LACQUER PAINTED BODY FINISH
  • QUANTUM[R] BRAND
  • EXB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number EXB-18188 N34
Product Name Explosionproof Junction Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1415B - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers
ABS Instrument Case - 706 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers
General Purpose Enclosures - 2832155 - RS Components, Ltd.
Specs
Length 2.36 inch (60 mm)
Width 2.36 inch (60 mm)
Depth 1.57 inch (40 mm)
View Details