Hubbell Electrical Products Explosionproof Junction Box EXB-12186 N34

Description
18 INCH L X 12 INCH W X 6 INCH D OVERALL SIZE 17.5 INCH L X 11.5 INCH W X 6 INCH D INNER SIZE 3 INCH HUB SIZE UL 886/698/1203, CSA C22.2 APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIB+H2 IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G, IP66 ENCLOSURE COPPER FREE CAST ALUMINUM BODY MATERIAL STEEL COVER MATERIAL ALUMINUM LACQUER PAINT BODY FINISH QUANTUM[R] BRAND EXB MODEL
Datasheet
Description
18 INCH L X 12 INCH W X 6 INCH D OVERALL SIZE 17.5 INCH L X 11.5 INCH W X 6 INCH D INNER SIZE 3 INCH HUB SIZE UL 886/698/1203, CSA C22.2 APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIB+H2 IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G, IP66 ENCLOSURE COPPER FREE CAST ALUMINUM BODY MATERIAL STEEL COVER MATERIAL ALUMINUM LACQUER PAINT BODY FINISH QUANTUM[R] BRAND EXB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - EXB-12186 N34 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Junction Box
EXB-12186 N34
Explosionproof Junction Box EXB-12186 N34
18 INCH L X 12 INCH W X 6 INCH D OVERALL SIZE 17.5 INCH L X 11.5 INCH W X 6 INCH D INNER SIZE 3 INCH HUB SIZE UL 886/698/1203, CSA C22.2 APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIB+H2 IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G, IP66 ENCLOSURE COPPER FREE CAST ALUMINUM BODY MATERIAL STEEL COVER MATERIAL ALUMINUM LACQUER PAINT BODY FINISH QUANTUM[R] BRAND EXB MODEL
  • 18 INCH L X 12 INCH W X 6 INCH D OVERALL SIZE
  • 17.5 INCH L X 11.5 INCH W X 6 INCH D INNER SIZE
  • 3 INCH HUB SIZE
  • UL 886/698/1203, CSA C22.2 APPROVAL
  • LUG MOUNTING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIB+H2 IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X/7B/7C/7D/9E/9F/9G, IP66 ENCLOSURE
  • COPPER FREE CAST ALUMINUM BODY MATERIAL
  • STEEL COVER MATERIAL
  • ALUMINUM LACQUER PAINT BODY FINISH
  • QUANTUM[R] BRAND
  • EXB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number EXB-12186 N34
Product Name Explosionproof Junction Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 22.64 inch (575 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details