Hubbell Electrical Products Conduit Body Cover ESCV-7

Description
SCREW TYPE CORROSION RESISTANT ALUMINUM MATERIAL 14-13/64 INCH UL 514B, CSA C22.2 APPROVAL 3-1/2 TO 4 INCH TRADE SIZE SERIES E FORM TYPE OVERALL DIMENSION 5-29/64 INCH W SCREW MATERIAL ZINC PLATED USED ON CONDUIT BODY ESCV MODEL
Datasheet
Description
SCREW TYPE CORROSION RESISTANT ALUMINUM MATERIAL 14-13/64 INCH UL 514B, CSA C22.2 APPROVAL 3-1/2 TO 4 INCH TRADE SIZE SERIES E FORM TYPE OVERALL DIMENSION 5-29/64 INCH W SCREW MATERIAL ZINC PLATED USED ON CONDUIT BODY ESCV MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Cover - ESCV-7 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body Cover
ESCV-7
Conduit Body Cover ESCV-7
SCREW TYPE CORROSION RESISTANT ALUMINUM MATERIAL 14-13/64 INCH UL 514B, CSA C22.2 APPROVAL 3-1/2 TO 4 INCH TRADE SIZE SERIES E FORM TYPE OVERALL DIMENSION 5-29/64 INCH W SCREW MATERIAL ZINC PLATED USED ON CONDUIT BODY ESCV MODEL
  • SCREW TYPE
  • CORROSION RESISTANT ALUMINUM MATERIAL
  • 14-13/64 INCH
  • UL 514B, CSA C22.2 APPROVAL
  • 3-1/2 TO 4 INCH TRADE SIZE
  • SERIES E FORM TYPE
  • OVERALL DIMENSION 5-29/64 INCH W
  • SCREW MATERIAL ZINC PLATED
  • USED ON CONDUIT BODY
  • ESCV MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number ESCV-7
Product Name Conduit Body Cover
Fitting Type Conduit Body Cover
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 623934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.5118 inch (13 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details