Hubbell Electrical Products Conduit Body Cover ESCV-6

Description
SCREW TYPE CORROSION RESISTANT ALUMINUM MATERIAL 12-1/4 INCH UL 514B, CSA C22.2 APPROVAL 2-1/2 TO 3 INCH TRADE SIZE SERIES E FORM TYPE OVERALL DIMENSION 4-1/2 INCH W SCREW MATERIAL ZINC PLATED USED ON CONDUIT BODY ESCV MODEL
Datasheet
Description
SCREW TYPE CORROSION RESISTANT ALUMINUM MATERIAL 12-1/4 INCH UL 514B, CSA C22.2 APPROVAL 2-1/2 TO 3 INCH TRADE SIZE SERIES E FORM TYPE OVERALL DIMENSION 4-1/2 INCH W SCREW MATERIAL ZINC PLATED USED ON CONDUIT BODY ESCV MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Cover - ESCV-6 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body Cover
ESCV-6
Conduit Body Cover ESCV-6
SCREW TYPE CORROSION RESISTANT ALUMINUM MATERIAL 12-1/4 INCH UL 514B, CSA C22.2 APPROVAL 2-1/2 TO 3 INCH TRADE SIZE SERIES E FORM TYPE OVERALL DIMENSION 4-1/2 INCH W SCREW MATERIAL ZINC PLATED USED ON CONDUIT BODY ESCV MODEL
  • SCREW TYPE
  • CORROSION RESISTANT ALUMINUM MATERIAL
  • 12-1/4 INCH
  • UL 514B, CSA C22.2 APPROVAL
  • 2-1/2 TO 3 INCH TRADE SIZE
  • SERIES E FORM TYPE
  • OVERALL DIMENSION 4-1/2 INCH W
  • SCREW MATERIAL ZINC PLATED
  • USED ON CONDUIT BODY
  • ESCV MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number ESCV-6
Product Name Conduit Body Cover
Fitting Type Conduit Body Cover
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 8722354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.6299 inch (16 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details