Hubbell Electrical Products Conduit Body Cover ESCV-4

Description
SCREW TYPE CORROSION RESISTANT ALUMINUM MATERIAL 7-1/4 INCH UL 514B, CSA C22.2 APPROVAL 1-1/4 TO 1-1/2 INCH TRADE SIZE SERIES E FORM TYPE OVERALL DIMENSION 2-1/2 INCH W SCREW MATERIAL ZINC PLATED USED ON CONDUIT BODY ESCV MODEL
Datasheet
Description
SCREW TYPE CORROSION RESISTANT ALUMINUM MATERIAL 7-1/4 INCH UL 514B, CSA C22.2 APPROVAL 1-1/4 TO 1-1/2 INCH TRADE SIZE SERIES E FORM TYPE OVERALL DIMENSION 2-1/2 INCH W SCREW MATERIAL ZINC PLATED USED ON CONDUIT BODY ESCV MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Cover - ESCV-4 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body Cover
ESCV-4
Conduit Body Cover ESCV-4
SCREW TYPE CORROSION RESISTANT ALUMINUM MATERIAL 7-1/4 INCH UL 514B, CSA C22.2 APPROVAL 1-1/4 TO 1-1/2 INCH TRADE SIZE SERIES E FORM TYPE OVERALL DIMENSION 2-1/2 INCH W SCREW MATERIAL ZINC PLATED USED ON CONDUIT BODY ESCV MODEL
  • SCREW TYPE
  • CORROSION RESISTANT ALUMINUM MATERIAL
  • 7-1/4 INCH
  • UL 514B, CSA C22.2 APPROVAL
  • 1-1/4 TO 1-1/2 INCH TRADE SIZE
  • SERIES E FORM TYPE
  • OVERALL DIMENSION 2-1/2 INCH W
  • SCREW MATERIAL ZINC PLATED
  • USED ON CONDUIT BODY
  • ESCV MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number ESCV-4
Product Name Conduit Body Cover
Fitting Type Conduit Body Cover
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.97 inch (50 mm)
Material Brass
View Details