Hubbell Electrical Products Conduit Body Cover ESCV-3

Description
SCREW TYPE CORROSION RESISTANT ALUMINUM MATERIAL 5-3/8 INCH UL 514B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE SERIES E FORM TYPE OVERALL DIMENSION 1-25/32 INCH W SCREW MATERIAL ZINC PLATED USED ON CONDUIT BODY ESCV MODEL
Datasheet
Description
SCREW TYPE CORROSION RESISTANT ALUMINUM MATERIAL 5-3/8 INCH UL 514B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE SERIES E FORM TYPE OVERALL DIMENSION 1-25/32 INCH W SCREW MATERIAL ZINC PLATED USED ON CONDUIT BODY ESCV MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Cover - ESCV-3 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body Cover
ESCV-3
Conduit Body Cover ESCV-3
SCREW TYPE CORROSION RESISTANT ALUMINUM MATERIAL 5-3/8 INCH UL 514B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE SERIES E FORM TYPE OVERALL DIMENSION 1-25/32 INCH W SCREW MATERIAL ZINC PLATED USED ON CONDUIT BODY ESCV MODEL
  • SCREW TYPE
  • CORROSION RESISTANT ALUMINUM MATERIAL
  • 5-3/8 INCH
  • UL 514B, CSA C22.2 APPROVAL
  • 1 INCH TRADE SIZE
  • SERIES E FORM TYPE
  • OVERALL DIMENSION 1-25/32 INCH W
  • SCREW MATERIAL ZINC PLATED
  • USED ON CONDUIT BODY
  • ESCV MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number ESCV-3
Product Name Conduit Body Cover
Fitting Type Conduit Body Cover
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Cap; Rubber end cap
Size 0.8268 inch (21 mm)
Material Thermoplastic elastomer
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details