Hubbell Electrical Products Conduit Body Cover ESCV-2

Description
SCREW TYPE CORROSION RESISTANT ALUMINUM MATERIAL 4-11/16 INCH UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE SERIES E FORM TYPE OVERALL DIMENSION 1-9/16 INCH W SCREW MATERIAL ZINC PLATED USED ON CONDUIT BODY ESCV MODEL
Datasheet
Description
SCREW TYPE CORROSION RESISTANT ALUMINUM MATERIAL 4-11/16 INCH UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE SERIES E FORM TYPE OVERALL DIMENSION 1-9/16 INCH W SCREW MATERIAL ZINC PLATED USED ON CONDUIT BODY ESCV MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Cover - ESCV-2 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body Cover
ESCV-2
Conduit Body Cover ESCV-2
SCREW TYPE CORROSION RESISTANT ALUMINUM MATERIAL 4-11/16 INCH UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE SERIES E FORM TYPE OVERALL DIMENSION 1-9/16 INCH W SCREW MATERIAL ZINC PLATED USED ON CONDUIT BODY ESCV MODEL
  • SCREW TYPE
  • CORROSION RESISTANT ALUMINUM MATERIAL
  • 4-11/16 INCH
  • UL 514B, CSA C22.2 APPROVAL
  • 3/4 INCH TRADE SIZE
  • SERIES E FORM TYPE
  • OVERALL DIMENSION 1-9/16 INCH W
  • SCREW MATERIAL ZINC PLATED
  • USED ON CONDUIT BODY
  • ESCV MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number ESCV-2
Product Name Conduit Body Cover
Fitting Type Conduit Body Cover
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726191 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Cap; Rubber end cap
Size 1.65 inch (42 mm)
Material Thermoplastic elastomer
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details