Hubbell Electrical Products Explosionproof Fluorescent Fixture EQF3230B2G

Description
14-1/2 INCH 18-5/16 INCH UL 1598/844, CSA C22.2 APPROVAL 3/4 INCH WALL WITH BRACKET MOUNTING CLASS IDIV1 AND 2 GROUP C D, CLASS I ZONES 1 AND 2 GROUP IIB LLA, CLASS IIDIV1 AND 2 GROUP E F G, CLASS IIIDIV1 AND 2 ENCLOSURE COMPACT FLUORESCENT LAMP TYPE 32 W LAMP WATTAGE DIE-CAST COPPER FREE ALUMINUM HOUSING MATERIAL ELECTRO-STATICALLY APPLIED BAKED POWDER EPOXY HOUSING FINISH 120 TO 277 VAC AT 50/60 HZ BALLAST/LINE VOLTAGE 25 DEGREE ANGLED REFLECTOR TYPE QUAD-PIN LAMP BASE APPLICATION WET/MARINE LOCATION, MANUFACTURING PLANTS, AMMUNITION FACILITIES, OIL AND GAS PRODUCING AND REFINING PLANTS, OFF-SHORE AND DOCKSIDE INSTALLATIONS, TANK FARMS, PIPELINE PUMPING STATIONS
Datasheet
Description
14-1/2 INCH 18-5/16 INCH UL 1598/844, CSA C22.2 APPROVAL 3/4 INCH WALL WITH BRACKET MOUNTING CLASS IDIV1 AND 2 GROUP C D, CLASS I ZONES 1 AND 2 GROUP IIB LLA, CLASS IIDIV1 AND 2 GROUP E F G, CLASS IIIDIV1 AND 2 ENCLOSURE COMPACT FLUORESCENT LAMP TYPE 32 W LAMP WATTAGE DIE-CAST COPPER FREE ALUMINUM HOUSING MATERIAL ELECTRO-STATICALLY APPLIED BAKED POWDER EPOXY HOUSING FINISH 120 TO 277 VAC AT 50/60 HZ BALLAST/LINE VOLTAGE 25 DEGREE ANGLED REFLECTOR TYPE QUAD-PIN LAMP BASE APPLICATION WET/MARINE LOCATION, MANUFACTURING PLANTS, AMMUNITION FACILITIES, OIL AND GAS PRODUCING AND REFINING PLANTS, OFF-SHORE AND DOCKSIDE INSTALLATIONS, TANK FARMS, PIPELINE PUMPING STATIONS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Fluorescent Fixture - EQF3230B2G - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Fluorescent Fixture
EQF3230B2G
Explosionproof Fluorescent Fixture EQF3230B2G
14-1/2 INCH 18-5/16 INCH UL 1598/844, CSA C22.2 APPROVAL 3/4 INCH WALL WITH BRACKET MOUNTING CLASS IDIV1 AND 2 GROUP C D, CLASS I ZONES 1 AND 2 GROUP IIB LLA, CLASS IIDIV1 AND 2 GROUP E F G, CLASS IIIDIV1 AND 2 ENCLOSURE COMPACT FLUORESCENT LAMP TYPE 32 W LAMP WATTAGE DIE-CAST COPPER FREE ALUMINUM HOUSING MATERIAL ELECTRO-STATICALLY APPLIED BAKED POWDER EPOXY HOUSING FINISH 120 TO 277 VAC AT 50/60 HZ BALLAST/LINE VOLTAGE 25 DEGREE ANGLED REFLECTOR TYPE QUAD-PIN LAMP BASE APPLICATION WET/MARINE LOCATION, MANUFACTURING PLANTS, AMMUNITION FACILITIES, OIL AND GAS PRODUCING AND REFINING PLANTS, OFF-SHORE AND DOCKSIDE INSTALLATIONS, TANK FARMS, PIPELINE PUMPING STATIONS
  • 14-1/2 INCH
  • 18-5/16 INCH
  • UL 1598/844, CSA C22.2 APPROVAL
  • 3/4 INCH WALL WITH BRACKET MOUNTING
  • CLASS IDIV1 AND 2 GROUP C D, CLASS I ZONES 1 AND 2 GROUP IIB LLA, CLASS IIDIV1 AND 2 GROUP E F G, CLASS IIIDIV1 AND 2 ENCLOSURE
  • COMPACT FLUORESCENT LAMP TYPE
  • 32 W LAMP WATTAGE
  • DIE-CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • ELECTRO-STATICALLY APPLIED BAKED POWDER EPOXY HOUSING FINISH
  • 120 TO 277 VAC AT 50/60 HZ BALLAST/LINE VOLTAGE
  • 25 DEGREE ANGLED REFLECTOR TYPE
  • QUAD-PIN LAMP BASE
  • APPLICATION WET/MARINE LOCATION, MANUFACTURING PLANTS, AMMUNITION FACILITIES, OIL AND GAS PRODUCING AND REFINING PLANTS, OFF-SHORE AND DOCKSIDE INSTALLATIONS, TANK FARMS, PIPELINE PUMPING STATIONS
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number EQF3230B2G
Product Name Explosionproof Fluorescent Fixture
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details