Hubbell Electrical Products Explosionproof Conduit Seal ENY40-7

Description
HUB TYPE ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL FEMALE THREADED, FEMALE CONNECTION TYPE CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 2-1/2 INCH TRADE SIZE HORIZONTAL/VERTICAL MOUNTING POSITION 4-3/8 INCH TURNING RADIUS OVERALL DIMENSION 7-5/8 INCH H ENY40 MODEL
Datasheet
Description
HUB TYPE ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL FEMALE THREADED, FEMALE CONNECTION TYPE CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 2-1/2 INCH TRADE SIZE HORIZONTAL/VERTICAL MOUNTING POSITION 4-3/8 INCH TURNING RADIUS OVERALL DIMENSION 7-5/8 INCH H ENY40 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Seal - ENY40-7 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Seal
ENY40-7
Explosionproof Conduit Seal ENY40-7
HUB TYPE ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL FEMALE THREADED, FEMALE CONNECTION TYPE CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 2-1/2 INCH TRADE SIZE HORIZONTAL/VERTICAL MOUNTING POSITION 4-3/8 INCH TURNING RADIUS OVERALL DIMENSION 7-5/8 INCH H ENY40 MODEL
  • HUB TYPE
  • ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • FEMALE THREADED, FEMALE CONNECTION TYPE
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 2-1/2 INCH TRADE SIZE
  • HORIZONTAL/VERTICAL MOUNTING POSITION
  • 4-3/8 INCH TURNING RADIUS
  • OVERALL DIMENSION 7-5/8 INCH H
  • ENY40 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number ENY40-7
Product Name Explosionproof Conduit Seal
Size 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 7639210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; Inspection elbow
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details