Hubbell Electrical Products Explosionproof Conduit Seal ENY-2M

Description
HUB TYPE ELECTROZINC CHROMATE SEALANT ELECTROSTATICALLY APPLIED POWDER COATED DURALOY IRON MATERIAL FEMALE THREADED, FEMALE CONNECTION TYPE UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 3/4 INCH TRADE SIZE HORIZONTAL/VERTICAL MOUNTING POSITION 1-9/32 INCH TURNING RADIUS OVERALL DIMENSION 4-1/16 INCH H ENY MODEL
Datasheet
Description
HUB TYPE ELECTROZINC CHROMATE SEALANT ELECTROSTATICALLY APPLIED POWDER COATED DURALOY IRON MATERIAL FEMALE THREADED, FEMALE CONNECTION TYPE UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 3/4 INCH TRADE SIZE HORIZONTAL/VERTICAL MOUNTING POSITION 1-9/32 INCH TURNING RADIUS OVERALL DIMENSION 4-1/16 INCH H ENY MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Seal - ENY-2M - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Seal
ENY-2M
Explosionproof Conduit Seal ENY-2M
HUB TYPE ELECTROZINC CHROMATE SEALANT ELECTROSTATICALLY APPLIED POWDER COATED DURALOY IRON MATERIAL FEMALE THREADED, FEMALE CONNECTION TYPE UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 3/4 INCH TRADE SIZE HORIZONTAL/VERTICAL MOUNTING POSITION 1-9/32 INCH TURNING RADIUS OVERALL DIMENSION 4-1/16 INCH H ENY MODEL
  • HUB TYPE
  • ELECTROZINC CHROMATE SEALANT ELECTROSTATICALLY APPLIED POWDER COATED DURALOY IRON MATERIAL
  • FEMALE THREADED, FEMALE CONNECTION TYPE
  • UL, CSA APPROVAL
  • CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 3/4 INCH TRADE SIZE
  • HORIZONTAL/VERTICAL MOUNTING POSITION
  • 1-9/32 INCH TURNING RADIUS
  • OVERALL DIMENSION 4-1/16 INCH H
  • ENY MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number ENY-2M
Product Name Explosionproof Conduit Seal
Size 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2650012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.14 inch (29 mm)
Material Nylon; Polyamide
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details