Hubbell Electrical Products Lighting Fixture EML4530

Description
ELECTROSTATICALLY APPLIED BAKED POWDER EPOXY/POLYESTER FINISH UL, UL 844/8750, CSA C22.2 APPROVAL PAINT MANUFACTURING PLANT, AMMUNITION FACILITY, OIL AND GAS PRODUCING AND REFINING PLANT, OFF-SHORE AND DOCKSIDE INSTALLATION, TANK FARM, PIPELINE PUMPING STATION, MARINE LOADING AND FUEL TRANSFER TERMINAL APPLICATION LED LIGHT FIXTURE LED LAMP TYPE 45 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL WHITE ALUMINUM REFLECTOR TYPE 120 TO 277 VAC AT 50/60 HZ LAMP VOLTAGE WHITE ALUMINUM REFLECTOR TYPE HAZARDOUS LOCATION AREA CLASSIFICATION 0.412/0.178 AMPERE LAMP CURRENT COLOR RENDERING INDEX 69 COLOR TEMPERATURE 4950 K AMBIENT TEMPERATURE -40 TO 55 DEG C
Datasheet
Description
ELECTROSTATICALLY APPLIED BAKED POWDER EPOXY/POLYESTER FINISH UL, UL 844/8750, CSA C22.2 APPROVAL PAINT MANUFACTURING PLANT, AMMUNITION FACILITY, OIL AND GAS PRODUCING AND REFINING PLANT, OFF-SHORE AND DOCKSIDE INSTALLATION, TANK FARM, PIPELINE PUMPING STATION, MARINE LOADING AND FUEL TRANSFER TERMINAL APPLICATION LED LIGHT FIXTURE LED LAMP TYPE 45 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL WHITE ALUMINUM REFLECTOR TYPE 120 TO 277 VAC AT 50/60 HZ LAMP VOLTAGE WHITE ALUMINUM REFLECTOR TYPE HAZARDOUS LOCATION AREA CLASSIFICATION 0.412/0.178 AMPERE LAMP CURRENT COLOR RENDERING INDEX 69 COLOR TEMPERATURE 4950 K AMBIENT TEMPERATURE -40 TO 55 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - EML4530 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Lighting Fixture
EML4530
Lighting Fixture EML4530
ELECTROSTATICALLY APPLIED BAKED POWDER EPOXY/POLYESTER FINISH UL, UL 844/8750, CSA C22.2 APPROVAL PAINT MANUFACTURING PLANT, AMMUNITION FACILITY, OIL AND GAS PRODUCING AND REFINING PLANT, OFF-SHORE AND DOCKSIDE INSTALLATION, TANK FARM, PIPELINE PUMPING STATION, MARINE LOADING AND FUEL TRANSFER TERMINAL APPLICATION LED LIGHT FIXTURE LED LAMP TYPE 45 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL WHITE ALUMINUM REFLECTOR TYPE 120 TO 277 VAC AT 50/60 HZ LAMP VOLTAGE WHITE ALUMINUM REFLECTOR TYPE HAZARDOUS LOCATION AREA CLASSIFICATION 0.412/0.178 AMPERE LAMP CURRENT COLOR RENDERING INDEX 69 COLOR TEMPERATURE 4950 K AMBIENT TEMPERATURE -40 TO 55 DEG C
  • ELECTROSTATICALLY APPLIED BAKED POWDER EPOXY/POLYESTER FINISH
  • UL, UL 844/8750, CSA C22.2 APPROVAL
  • PAINT MANUFACTURING PLANT, AMMUNITION FACILITY, OIL AND GAS PRODUCING AND REFINING PLANT, OFF-SHORE AND DOCKSIDE INSTALLATION, TANK FARM, PIPELINE PUMPING STATION, MARINE LOADING AND FUEL TRANSFER TERMINAL APPLICATION
  • LED LIGHT FIXTURE
  • LED LAMP TYPE
  • 45 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • WHITE ALUMINUM REFLECTOR TYPE
  • 120 TO 277 VAC AT 50/60 HZ LAMP VOLTAGE
  • WHITE ALUMINUM REFLECTOR TYPE
  • HAZARDOUS LOCATION AREA CLASSIFICATION
  • 0.412/0.178 AMPERE LAMP CURRENT
  • COLOR RENDERING INDEX 69
  • COLOR TEMPERATURE 4950 K
  • AMBIENT TEMPERATURE -40 TO 55 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number EML4530
Product Name Lighting Fixture
Wattage 45 watts
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details