Hubbell Electrical Products Explosionproof Flexible Conduit Coupling EKJUF-521

Description
BRONZE MATERIAL 21 INCH UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1-1/2 INCH TRADE SIZE (1) FEMALE UNION, (1) THREADED MALE END TYPE ZINC PLATED STEEL NIPPLE FITTING MATERIAL EKJUF MODEL
Datasheet
Description
BRONZE MATERIAL 21 INCH UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1-1/2 INCH TRADE SIZE (1) FEMALE UNION, (1) THREADED MALE END TYPE ZINC PLATED STEEL NIPPLE FITTING MATERIAL EKJUF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Flexible Conduit Coupling - EKJUF-521 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Flexible Conduit Coupling
EKJUF-521
Explosionproof Flexible Conduit Coupling EKJUF-521
BRONZE MATERIAL 21 INCH UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1-1/2 INCH TRADE SIZE (1) FEMALE UNION, (1) THREADED MALE END TYPE ZINC PLATED STEEL NIPPLE FITTING MATERIAL EKJUF MODEL
  • BRONZE MATERIAL
  • 21 INCH
  • UL, CSA APPROVAL
  • CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 1-1/2 INCH TRADE SIZE
  • (1) FEMALE UNION, (1) THREADED MALE END TYPE
  • ZINC PLATED STEEL NIPPLE FITTING MATERIAL
  • EKJUF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number EKJUF-521
Product Name Explosionproof Flexible Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2535242 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.26 inch (32 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details