Hubbell Electrical Products Explosionproof Flexible Conduit Coupling EKJ-28

Description
BRONZE, JUTE FIBER TUBE MATERIAL 8 INCH UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS L ZONE 1 GROUP IIC IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 3/4 INCH TRADE SIZE (1) FEMALE NIPPLE END TYPE ZINC PLATED STEEL NIPPLE FITTING MATERIAL OVERALL DIMENSION 1-5/8 INCH DIA X 12-3/4 INCH L APPLICATION HAZARDOUS LOCATION
Datasheet
Description
BRONZE, JUTE FIBER TUBE MATERIAL 8 INCH UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS L ZONE 1 GROUP IIC IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 3/4 INCH TRADE SIZE (1) FEMALE NIPPLE END TYPE ZINC PLATED STEEL NIPPLE FITTING MATERIAL OVERALL DIMENSION 1-5/8 INCH DIA X 12-3/4 INCH L APPLICATION HAZARDOUS LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Flexible Conduit Coupling - EKJ-28 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Flexible Conduit Coupling
EKJ-28
Explosionproof Flexible Conduit Coupling EKJ-28
BRONZE, JUTE FIBER TUBE MATERIAL 8 INCH UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS L ZONE 1 GROUP IIC IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 3/4 INCH TRADE SIZE (1) FEMALE NIPPLE END TYPE ZINC PLATED STEEL NIPPLE FITTING MATERIAL OVERALL DIMENSION 1-5/8 INCH DIA X 12-3/4 INCH L APPLICATION HAZARDOUS LOCATION
  • BRONZE, JUTE FIBER TUBE MATERIAL
  • 8 INCH
  • UL, CSA APPROVAL
  • CLASS I DIV 1 AND 2 GROUP A B C D, CLASS L ZONE 1 GROUP IIC IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 3/4 INCH TRADE SIZE
  • (1) FEMALE NIPPLE END TYPE
  • ZINC PLATED STEEL NIPPLE FITTING MATERIAL
  • OVERALL DIMENSION 1-5/8 INCH DIA X 12-3/4 INCH L
  • APPLICATION HAZARDOUS LOCATION
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number EKJ-28
Product Name Explosionproof Flexible Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2149569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.6299 inch (16 mm)
Material Nickel plated brass
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details