Hubbell Electrical Products Explosionproof Flexible Conduit Coupling EKJ-14

Description
BRONZE, JUTE FIBER TUBE MATERIAL 4 INCH UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE (2) FEMALE NIPPLE END TYPE ZINC PLATED STEEL NIPPLE FITTING MATERIAL HUBBELL[R] BRAND EKJ MODEL
Datasheet
Description
BRONZE, JUTE FIBER TUBE MATERIAL 4 INCH UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE (2) FEMALE NIPPLE END TYPE ZINC PLATED STEEL NIPPLE FITTING MATERIAL HUBBELL[R] BRAND EKJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Flexible Conduit Coupling - EKJ-14 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Flexible Conduit Coupling
EKJ-14
Explosionproof Flexible Conduit Coupling EKJ-14
BRONZE, JUTE FIBER TUBE MATERIAL 4 INCH UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE (2) FEMALE NIPPLE END TYPE ZINC PLATED STEEL NIPPLE FITTING MATERIAL HUBBELL[R] BRAND EKJ MODEL
  • BRONZE, JUTE FIBER TUBE MATERIAL
  • 4 INCH
  • UL, CSA APPROVAL
  • CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 1/2 INCH TRADE SIZE
  • (2) FEMALE NIPPLE END TYPE
  • ZINC PLATED STEEL NIPPLE FITTING MATERIAL
  • HUBBELL[R] BRAND
  • EKJ MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number EKJ-14
Product Name Explosionproof Flexible Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2149561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.9843 inch (25 mm)
Material Nickel plated brass
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details