Hubbell Electrical Products Explosionproof Flexible Conduit Coupling EKJ-112SS-EX

Description
STAINLESS STEEL MATERIAL 12 INCH CSA (CANADA AND US) APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE (2) THREADED MALE END TYPE APPLICATION HAZARDOUS LOCATION OVERALL DIMENSION 1-1/8 INCH DIA X 16-9/64 INCH L EKJ MODEL
Datasheet
Description
STAINLESS STEEL MATERIAL 12 INCH CSA (CANADA AND US) APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE (2) THREADED MALE END TYPE APPLICATION HAZARDOUS LOCATION OVERALL DIMENSION 1-1/8 INCH DIA X 16-9/64 INCH L EKJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Flexible Conduit Coupling - EKJ-112SS-EX - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Flexible Conduit Coupling
EKJ-112SS-EX
Explosionproof Flexible Conduit Coupling EKJ-112SS-EX
STAINLESS STEEL MATERIAL 12 INCH CSA (CANADA AND US) APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE (2) THREADED MALE END TYPE APPLICATION HAZARDOUS LOCATION OVERALL DIMENSION 1-1/8 INCH DIA X 16-9/64 INCH L EKJ MODEL
  • STAINLESS STEEL MATERIAL
  • 12 INCH
  • CSA (CANADA AND US) APPROVAL
  • CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 1/2 INCH TRADE SIZE
  • (2) THREADED MALE END TYPE
  • APPLICATION HAZARDOUS LOCATION
  • OVERALL DIMENSION 1-1/8 INCH DIA X 16-9/64 INCH L
  • EKJ MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number EKJ-112SS-EX
Product Name Explosionproof Flexible Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit Fittings - 608266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male hook
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details