Hubbell Electrical Products Explosionproof Flexible Conduit Coupling ECFUF-112

Description
BRONZE MATERIAL 12 INCH UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE (1) FEMALE UNION, (1) NIPPLE END TYPE ZINC PLATED STEEL NIPPLE FITTING MATERIAL APPLICATION HAZARDOUS LOCATION OVERALL DIMENSION 1-1/2 INCH DIA X 18-1/8 INCH L ECF MODEL
Datasheet
Description
BRONZE MATERIAL 12 INCH UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE (1) FEMALE UNION, (1) NIPPLE END TYPE ZINC PLATED STEEL NIPPLE FITTING MATERIAL APPLICATION HAZARDOUS LOCATION OVERALL DIMENSION 1-1/2 INCH DIA X 18-1/8 INCH L ECF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Flexible Conduit Coupling - ECFUF-112 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Flexible Conduit Coupling
ECFUF-112
Explosionproof Flexible Conduit Coupling ECFUF-112
BRONZE MATERIAL 12 INCH UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE (1) FEMALE UNION, (1) NIPPLE END TYPE ZINC PLATED STEEL NIPPLE FITTING MATERIAL APPLICATION HAZARDOUS LOCATION OVERALL DIMENSION 1-1/2 INCH DIA X 18-1/8 INCH L ECF MODEL
  • BRONZE MATERIAL
  • 12 INCH
  • UL, CSA APPROVAL
  • CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 1/2 INCH TRADE SIZE
  • (1) FEMALE UNION, (1) NIPPLE END TYPE
  • ZINC PLATED STEEL NIPPLE FITTING MATERIAL
  • APPLICATION HAZARDOUS LOCATION
  • OVERALL DIMENSION 1-1/2 INCH DIA X 18-1/8 INCH L
  • ECF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number ECFUF-112
Product Name Explosionproof Flexible Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2149576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.9843 inch (25 mm)
Material Nickel plated brass
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details