Hubbell Electrical Products Explosionproof Flexible Conduit Coupling ECF-212

Description
BRONZE, JUTE FIBER TUBE MATERIAL 12 INCH UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 3/4 INCH TRADE SIZE (2) FEMALE NIPPLE END TYPE ZINC PLATED STEEL NIPPLE FITTING MATERIAL APPLICATION HAZARDOUS LOCATION OVERALL DIMENSION 1-5/8 INCH DIA X 16-3/4 INCH L ECF MODEL
Datasheet
Description
BRONZE, JUTE FIBER TUBE MATERIAL 12 INCH UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 3/4 INCH TRADE SIZE (2) FEMALE NIPPLE END TYPE ZINC PLATED STEEL NIPPLE FITTING MATERIAL APPLICATION HAZARDOUS LOCATION OVERALL DIMENSION 1-5/8 INCH DIA X 16-3/4 INCH L ECF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Flexible Conduit Coupling - ECF-212 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Flexible Conduit Coupling
ECF-212
Explosionproof Flexible Conduit Coupling ECF-212
BRONZE, JUTE FIBER TUBE MATERIAL 12 INCH UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 3/4 INCH TRADE SIZE (2) FEMALE NIPPLE END TYPE ZINC PLATED STEEL NIPPLE FITTING MATERIAL APPLICATION HAZARDOUS LOCATION OVERALL DIMENSION 1-5/8 INCH DIA X 16-3/4 INCH L ECF MODEL
  • BRONZE, JUTE FIBER TUBE MATERIAL
  • 12 INCH
  • UL, CSA APPROVAL
  • CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 3/4 INCH TRADE SIZE
  • (2) FEMALE NIPPLE END TYPE
  • ZINC PLATED STEEL NIPPLE FITTING MATERIAL
  • APPLICATION HAZARDOUS LOCATION
  • OVERALL DIMENSION 1-5/8 INCH DIA X 16-3/4 INCH L
  • ECF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number ECF-212
Product Name Explosionproof Flexible Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 2.48 inch (63 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details