PAINTED CAST ALUMINUM ALLOY MATERIAL
5-1/2 INCH L X 1-11/16 INCH W X 2-11/32 INCH H SIZE
EMT CONDUIT USED ON
3/4 INCH HUB SIZE
SET SCREW (EMT) INSTALLATION
T CONFIGURATION
3 HUB(S)
UL 514B, CSA C22.2 APPROVAL
TEE HUB LOCATION
SIDE ACCESS OPENING
APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
MOUNTING TYPE WALL MOUNT
E MODEL
Hubbell Electrical Products
Done
Datasheet
Description
PAINTED CAST ALUMINUM ALLOY MATERIAL
5-1/2 INCH L X 1-11/16 INCH W X 2-11/32 INCH H SIZE
EMT CONDUIT USED ON
3/4 INCH HUB SIZE
SET SCREW (EMT) INSTALLATION
T CONFIGURATION
3 HUB(S)
UL 514B, CSA C22.2 APPROVAL
TEE HUB LOCATION
SIDE ACCESS OPENING
APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
MOUNTING TYPE WALL MOUNT
E MODEL
PAINTED CAST ALUMINUM ALLOY MATERIAL
5-1/2 INCH L X 1-11/16 INCH W X 2-11/32 INCH H SIZE
EMT CONDUIT USED ON
3/4 INCH HUB SIZE
SET SCREW (EMT) INSTALLATION
T CONFIGURATION
3 HUB(S)
UL 514B, CSA C22.2 APPROVAL
TEE HUB LOCATION
SIDE ACCESS OPENING
APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
MOUNTING TYPE WALL MOUNT
E MODEL
PAINTED CAST ALUMINUM ALLOY MATERIAL
5-1/2 INCH L X 1-11/16 INCH W X 2-11/32 INCH H SIZE
EMT CONDUIT USED ON
3/4 INCH HUB SIZE
SET SCREW (EMT) INSTALLATION
T CONFIGURATION
3 HUB(S)
UL 514B, CSA C22.2 APPROVAL
TEE HUB LOCATION
SIDE ACCESS OPENING
APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563