Hubbell Electrical Products Conduit Body EBT-1

Description
PAINTED CAST ALUMINUM ALLOY MATERIAL 4-29/32 INCH L X 1-7/16 INCH W X 2-1/8 INCH H SIZE EMT CONDUIT USED ON 1/2 INCH HUB SIZE SET SCREW (EMT) INSTALLATION T CONFIGURATION 3 HUB(S) UL 514B, CSA C22.2 APPROVAL TEE HUB LOCATION SIDE ACCESS OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 MOUNTING TYPE WALL MOUNT E MODEL
Datasheet
Description
PAINTED CAST ALUMINUM ALLOY MATERIAL 4-29/32 INCH L X 1-7/16 INCH W X 2-1/8 INCH H SIZE EMT CONDUIT USED ON 1/2 INCH HUB SIZE SET SCREW (EMT) INSTALLATION T CONFIGURATION 3 HUB(S) UL 514B, CSA C22.2 APPROVAL TEE HUB LOCATION SIDE ACCESS OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 MOUNTING TYPE WALL MOUNT E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - EBT-1 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
EBT-1
Conduit Body EBT-1
PAINTED CAST ALUMINUM ALLOY MATERIAL 4-29/32 INCH L X 1-7/16 INCH W X 2-1/8 INCH H SIZE EMT CONDUIT USED ON 1/2 INCH HUB SIZE SET SCREW (EMT) INSTALLATION T CONFIGURATION 3 HUB(S) UL 514B, CSA C22.2 APPROVAL TEE HUB LOCATION SIDE ACCESS OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563 MOUNTING TYPE WALL MOUNT E MODEL
  • PAINTED CAST ALUMINUM ALLOY MATERIAL
  • 4-29/32 INCH L X 1-7/16 INCH W X 2-1/8 INCH H SIZE
  • EMT CONDUIT USED ON
  • 1/2 INCH HUB SIZE
  • SET SCREW (EMT) INSTALLATION
  • T CONFIGURATION
  • 3 HUB(S)
  • UL 514B, CSA C22.2 APPROVAL
  • TEE HUB LOCATION
  • SIDE ACCESS OPENING
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D/A-A 50563
  • MOUNTING TYPE WALL MOUNT
  • E MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number EBT-1
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 608266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male hook
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details