Hubbell Electrical Products Conduit Body EBLR-3

Description
PAINTED CAST ALUMINUM ALLOY MATERIAL 5-15/16 INCH L X 2-21/32 INCH W X 1-15/16 INCH H SIZE EMT CONDUIT USED ON 1 INCH HUB SIZE SET SCREW INSTALLATION LR CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2 APPROVAL 90 DEG HUB LOCATION 90 DEG RIGHT SIDE ACCESS OPENING BELL[R] BRAND E MODEL
Datasheet
Description
PAINTED CAST ALUMINUM ALLOY MATERIAL 5-15/16 INCH L X 2-21/32 INCH W X 1-15/16 INCH H SIZE EMT CONDUIT USED ON 1 INCH HUB SIZE SET SCREW INSTALLATION LR CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2 APPROVAL 90 DEG HUB LOCATION 90 DEG RIGHT SIDE ACCESS OPENING BELL[R] BRAND E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - EBLR-3 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
EBLR-3
Conduit Body EBLR-3
PAINTED CAST ALUMINUM ALLOY MATERIAL 5-15/16 INCH L X 2-21/32 INCH W X 1-15/16 INCH H SIZE EMT CONDUIT USED ON 1 INCH HUB SIZE SET SCREW INSTALLATION LR CONFIGURATION 2 HUB(S) UL 514B, CSA C22.2 APPROVAL 90 DEG HUB LOCATION 90 DEG RIGHT SIDE ACCESS OPENING BELL[R] BRAND E MODEL
  • PAINTED CAST ALUMINUM ALLOY MATERIAL
  • 5-15/16 INCH L X 2-21/32 INCH W X 1-15/16 INCH H SIZE
  • EMT CONDUIT USED ON
  • 1 INCH HUB SIZE
  • SET SCREW INSTALLATION
  • LR CONFIGURATION
  • 2 HUB(S)
  • UL 514B, CSA C22.2 APPROVAL
  • 90 DEG HUB LOCATION
  • 90 DEG RIGHT SIDE ACCESS OPENING
  • BELL[R] BRAND
  • E MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number EBLR-3
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2687421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.34 inch (34 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details