Hubbell Electrical Products Conduit Body EBLL-6

Description
PAINTED CAST ALUMINUM ALLOY MATERIAL 9 7/32 INCH L X 3 1/8 INCH W SIZE EMT CONDUIT USED ON 2 INCH HUB SIZE SET SCREW (EMT) INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514-B, CSA C22.2 APPROVAL SCREW ON COVER TYPE 90 DEG HUB LOCATION LEFT SIDE ACCESS OPENING BELL[R] BRAND WALL MOUNT E MODEL
Datasheet
Description
PAINTED CAST ALUMINUM ALLOY MATERIAL 9 7/32 INCH L X 3 1/8 INCH W SIZE EMT CONDUIT USED ON 2 INCH HUB SIZE SET SCREW (EMT) INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514-B, CSA C22.2 APPROVAL SCREW ON COVER TYPE 90 DEG HUB LOCATION LEFT SIDE ACCESS OPENING BELL[R] BRAND WALL MOUNT E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - EBLL-6 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Conduit Body
EBLL-6
Conduit Body EBLL-6
PAINTED CAST ALUMINUM ALLOY MATERIAL 9 7/32 INCH L X 3 1/8 INCH W SIZE EMT CONDUIT USED ON 2 INCH HUB SIZE SET SCREW (EMT) INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514-B, CSA C22.2 APPROVAL SCREW ON COVER TYPE 90 DEG HUB LOCATION LEFT SIDE ACCESS OPENING BELL[R] BRAND WALL MOUNT E MODEL
  • PAINTED CAST ALUMINUM ALLOY MATERIAL
  • 9 7/32 INCH L X 3 1/8 INCH W SIZE
  • EMT CONDUIT USED ON
  • 2 INCH HUB SIZE
  • SET SCREW (EMT) INSTALLATION
  • LL CONFIGURATION
  • 2 HUB(S)
  • UL 514-B, CSA C22.2 APPROVAL
  • SCREW ON COVER TYPE
  • 90 DEG HUB LOCATION
  • LEFT SIDE ACCESS OPENING
  • BELL[R] BRAND
  • WALL MOUNT
  • E MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number EBLL-6
Product Name Conduit Body
Fitting Type PullElbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.7874 inch (20 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details