Hubbell Electrical Products Vaporproof Fluorescent Fixture with Globe and Guard EBF261B2G

Description
3/4 INCH HUB SIZE UL, CSA APPROVAL OIL AND GAS PRODUCING, REFINING PLANT, OFF-SHORE, DOCKSIDE INSTALLATION, TANK FARM, PIPELINE PUMPING STATION, MARINE LOADING, FUEL TRANSFER TERMINAL, WET/HAZARDOUS LOCATION APPLICATION WALL MOUNT MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X ENCLOSURE BI-PIN COMPACT FLUORESCENT LAMP TYPE 26 W LAMP WATTAGE DIE-CAST COPPER FREE ALUMINUM HOUSING MATERIAL DIRT/DUST/CORROSION RESISTANT ELECTROSTATICALLY APPLIED POWDER EPOXY HOUSING FINISH 120 V BALLAST/LINE VOLTAGE
Datasheet
Description
3/4 INCH HUB SIZE UL, CSA APPROVAL OIL AND GAS PRODUCING, REFINING PLANT, OFF-SHORE, DOCKSIDE INSTALLATION, TANK FARM, PIPELINE PUMPING STATION, MARINE LOADING, FUEL TRANSFER TERMINAL, WET/HAZARDOUS LOCATION APPLICATION WALL MOUNT MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X ENCLOSURE BI-PIN COMPACT FLUORESCENT LAMP TYPE 26 W LAMP WATTAGE DIE-CAST COPPER FREE ALUMINUM HOUSING MATERIAL DIRT/DUST/CORROSION RESISTANT ELECTROSTATICALLY APPLIED POWDER EPOXY HOUSING FINISH 120 V BALLAST/LINE VOLTAGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Fluorescent Fixture with Globe and Guard - EBF261B2G - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Vaporproof Fluorescent Fixture with Globe and Guard
EBF261B2G
Vaporproof Fluorescent Fixture with Globe and Guard EBF261B2G
3/4 INCH HUB SIZE UL, CSA APPROVAL OIL AND GAS PRODUCING, REFINING PLANT, OFF-SHORE, DOCKSIDE INSTALLATION, TANK FARM, PIPELINE PUMPING STATION, MARINE LOADING, FUEL TRANSFER TERMINAL, WET/HAZARDOUS LOCATION APPLICATION WALL MOUNT MOUNTING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X ENCLOSURE BI-PIN COMPACT FLUORESCENT LAMP TYPE 26 W LAMP WATTAGE DIE-CAST COPPER FREE ALUMINUM HOUSING MATERIAL DIRT/DUST/CORROSION RESISTANT ELECTROSTATICALLY APPLIED POWDER EPOXY HOUSING FINISH 120 V BALLAST/LINE VOLTAGE
  • 3/4 INCH HUB SIZE
  • UL, CSA APPROVAL
  • OIL AND GAS PRODUCING, REFINING PLANT, OFF-SHORE, DOCKSIDE INSTALLATION, TANK FARM, PIPELINE PUMPING STATION, MARINE LOADING, FUEL TRANSFER TERMINAL, WET/HAZARDOUS LOCATION APPLICATION
  • WALL MOUNT MOUNTING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4/4X ENCLOSURE
  • BI-PIN COMPACT FLUORESCENT LAMP TYPE
  • 26 W LAMP WATTAGE
  • DIE-CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • DIRT/DUST/CORROSION RESISTANT
  • ELECTROSTATICALLY APPLIED POWDER EPOXY HOUSING FINISH
  • 120 V BALLAST/LINE VOLTAGE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number EBF261B2G
Product Name Vaporproof Fluorescent Fixture with Globe and Guard
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details