Hubbell Electrical Products Explosionproof Incandescent Fixture DVA-220

Description
3/4 INCH HUB SIZE UL, CSA APPROVAL PENDENT MOUNTING CLASS IIDIV1 AND 2 GROUP E F G, CLASS III ENCLOSURE PS25 LAMP TYPE 200 W LAMP WATTAGE ALUMINUM ALLOY HOUSING MATERIAL ELECTROSTATICALLY APPLIED EPOXY/POLYESTER HOUSING FINISH GLASS GLOBE MATERIAL OVERALL DIMENSION 5-3/8 INCH W X 10-3/8 INCH H APPLICATION HAZARDOUS LOCATIONS
Datasheet
Description
3/4 INCH HUB SIZE UL, CSA APPROVAL PENDENT MOUNTING CLASS IIDIV1 AND 2 GROUP E F G, CLASS III ENCLOSURE PS25 LAMP TYPE 200 W LAMP WATTAGE ALUMINUM ALLOY HOUSING MATERIAL ELECTROSTATICALLY APPLIED EPOXY/POLYESTER HOUSING FINISH GLASS GLOBE MATERIAL OVERALL DIMENSION 5-3/8 INCH W X 10-3/8 INCH H APPLICATION HAZARDOUS LOCATIONS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Incandescent Fixture - DVA-220 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Incandescent Fixture
DVA-220
Explosionproof Incandescent Fixture DVA-220
3/4 INCH HUB SIZE UL, CSA APPROVAL PENDENT MOUNTING CLASS IIDIV1 AND 2 GROUP E F G, CLASS III ENCLOSURE PS25 LAMP TYPE 200 W LAMP WATTAGE ALUMINUM ALLOY HOUSING MATERIAL ELECTROSTATICALLY APPLIED EPOXY/POLYESTER HOUSING FINISH GLASS GLOBE MATERIAL OVERALL DIMENSION 5-3/8 INCH W X 10-3/8 INCH H APPLICATION HAZARDOUS LOCATIONS
  • 3/4 INCH HUB SIZE
  • UL, CSA APPROVAL
  • PENDENT MOUNTING
  • CLASS IIDIV1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • PS25 LAMP TYPE
  • 200 W LAMP WATTAGE
  • ALUMINUM ALLOY HOUSING MATERIAL
  • ELECTROSTATICALLY APPLIED EPOXY/POLYESTER HOUSING FINISH
  • GLASS GLOBE MATERIAL
  • OVERALL DIMENSION 5-3/8 INCH W X 10-3/8 INCH H
  • APPLICATION HAZARDOUS LOCATIONS
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number DVA-220
Product Name Explosionproof Incandescent Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details