Hubbell Incorporated Dry Type Drive Isolation Transformer DTHB02204S

Description
32.9 INCH W X 29.88 INCH D X 41.52 INCH H SIZE 3 PHASE(S) AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION FLOOR MOUNTING NEMA 2 ENCLOSURE VENTILATED CONSTRUCTION 220 KVA POWER RATING 575 V DELTA PRIMARY VOLTAGE 460 V STAR/266 V SECONDARY VOLTAGE 220 POWER RATING IN KVA (2) +2.5 PERCENT X (2) -2.5 PERCENT TAPS 200 HP MOTOR POWER RATING TRANSFORMER[T], ACME. BRAND APPROVAL UL, CSA POWER RATING IN KVA - UOM KVA
Datasheet
Description
32.9 INCH W X 29.88 INCH D X 41.52 INCH H SIZE 3 PHASE(S) AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION FLOOR MOUNTING NEMA 2 ENCLOSURE VENTILATED CONSTRUCTION 220 KVA POWER RATING 575 V DELTA PRIMARY VOLTAGE 460 V STAR/266 V SECONDARY VOLTAGE 220 POWER RATING IN KVA (2) +2.5 PERCENT X (2) -2.5 PERCENT TAPS 200 HP MOTOR POWER RATING TRANSFORMER[T], ACME. BRAND APPROVAL UL, CSA POWER RATING IN KVA - UOM KVA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type Drive Isolation Transformer - DTHB02204S - Hubbell Incorporated
Orange, CT, USA
Dry Type Drive Isolation Transformer
DTHB02204S
Dry Type Drive Isolation Transformer DTHB02204S
32.9 INCH W X 29.88 INCH D X 41.52 INCH H SIZE 3 PHASE(S) AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION FLOOR MOUNTING NEMA 2 ENCLOSURE VENTILATED CONSTRUCTION 220 KVA POWER RATING 575 V DELTA PRIMARY VOLTAGE 460 V STAR/266 V SECONDARY VOLTAGE 220 POWER RATING IN KVA (2) +2.5 PERCENT X (2) -2.5 PERCENT TAPS 200 HP MOTOR POWER RATING TRANSFORMER[T], ACME. BRAND APPROVAL UL, CSA POWER RATING IN KVA - UOM KVA
  • 32.9 INCH W X 29.88 INCH D X 41.52 INCH H SIZE
  • 3 PHASE(S)
  • AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION
  • FLOOR MOUNTING
  • NEMA 2 ENCLOSURE
  • VENTILATED CONSTRUCTION
  • 220 KVA POWER RATING
  • 575 V DELTA PRIMARY VOLTAGE
  • 460 V STAR/266 V SECONDARY VOLTAGE
  • 220 POWER RATING IN KVA
  • (2) +2.5 PERCENT X (2) -2.5 PERCENT TAPS
  • 200 HP MOTOR POWER RATING
  • TRANSFORMER[T], ACME. BRAND
  • APPROVAL UL, CSA
  • POWER RATING IN KVA - UOM KVA
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number DTHB02204S
Product Name Dry Type Drive Isolation Transformer
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Class 2/3 Power Transformers - F24-045-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Transformer;60VA;Chassis;Pri:115/230VAC;Sec:120VCT;0.5A;Dual Bobbin - 70181249 - Allied Electronics, Inc.
Specs
Category Power
Other Transformer Types / Applications Impedance Matching Transformer; Isolation
Standards CSA; UL
View Details
2 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Category Power; Signal (optional feature)
Other Transformer Types / Applications Audio (optional feature); Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Winding Turns Variable
View Details