Hubbell Incorporated Dry Type Drive Isolation Transformer DTHB0202S

Description
20.94 INCH W X 10.18 INCH D X 20.77 INCH H SIZE 3 PHASE(S) AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION FLOOR MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED CONSTRUCTION 20 KVA POWER RATING 575 V DELTA PRIMARY VOLTAGE 460 V STAR/266 V SECONDARY VOLTAGE 20 POWER RATING IN KVA (1) +5 PERCENT X (1) -5 PERCENT TAPS 15 HP MOTOR POWER RATING TRANSFORMER[T], ACME. BRAND APPROVAL UL, CSA POWER RATING IN KVA - UOM KVA
Datasheet
Description
20.94 INCH W X 10.18 INCH D X 20.77 INCH H SIZE 3 PHASE(S) AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION FLOOR MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED CONSTRUCTION 20 KVA POWER RATING 575 V DELTA PRIMARY VOLTAGE 460 V STAR/266 V SECONDARY VOLTAGE 20 POWER RATING IN KVA (1) +5 PERCENT X (1) -5 PERCENT TAPS 15 HP MOTOR POWER RATING TRANSFORMER[T], ACME. BRAND APPROVAL UL, CSA POWER RATING IN KVA - UOM KVA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type Drive Isolation Transformer - DTHB0202S - Hubbell Incorporated
Orange, CT, USA
Dry Type Drive Isolation Transformer
DTHB0202S
Dry Type Drive Isolation Transformer DTHB0202S
20.94 INCH W X 10.18 INCH D X 20.77 INCH H SIZE 3 PHASE(S) AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION FLOOR MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED CONSTRUCTION 20 KVA POWER RATING 575 V DELTA PRIMARY VOLTAGE 460 V STAR/266 V SECONDARY VOLTAGE 20 POWER RATING IN KVA (1) +5 PERCENT X (1) -5 PERCENT TAPS 15 HP MOTOR POWER RATING TRANSFORMER[T], ACME. BRAND APPROVAL UL, CSA POWER RATING IN KVA - UOM KVA
  • 20.94 INCH W X 10.18 INCH D X 20.77 INCH H SIZE
  • 3 PHASE(S)
  • AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION
  • FLOOR MOUNTING
  • NEMA 3R ENCLOSURE
  • ENCAPSULATED CONSTRUCTION
  • 20 KVA POWER RATING
  • 575 V DELTA PRIMARY VOLTAGE
  • 460 V STAR/266 V SECONDARY VOLTAGE
  • 20 POWER RATING IN KVA
  • (1) +5 PERCENT X (1) -5 PERCENT TAPS
  • 15 HP MOTOR POWER RATING
  • TRANSFORMER[T], ACME. BRAND
  • APPROVAL UL, CSA
  • POWER RATING IN KVA - UOM KVA
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number DTHB0202S
Product Name Dry Type Drive Isolation Transformer
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Three Phase Transformers
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 3200 Hz
View Details
Balun (1:1 Ratio) - QPP0024 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
98% Efficiency 400KVA 500KVA Power Transformer Outdoor Indoor 400 500 KVA 3 Phase Transformer Customizable - No.1601487374849 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Autotransformer; Power Transformer; Single Phase Transformer; Solar Power Transformer; Three Phase Transformers (optional feature)
View Details