Hubbell Incorporated Dry Type Drive Isolation Transformer DTGB02204S

Description
32.9 INCH W X 29.88 INCH D X 41.52 INCH H SIZE 3 PHASE(S) AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION FLOOR MOUNTING NEMA 2 ENCLOSURE VENTILATED CONSTRUCTION 220 KVA POWER RATING 460 V DELTA PRIMARY VOLTAGE 460 V STAR/266 V SECONDARY VOLTAGE 220 POWER RATING IN KVA (2) +2.5 PERCENT X (2) -2.5 PERCENT TAPS 200 HP MOTOR POWER RATING TRANSFORMER[T], ACME. BRAND APPROVAL UL, CSA POWER RATING IN KVA - UOM KVA
Datasheet
Description
32.9 INCH W X 29.88 INCH D X 41.52 INCH H SIZE 3 PHASE(S) AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION FLOOR MOUNTING NEMA 2 ENCLOSURE VENTILATED CONSTRUCTION 220 KVA POWER RATING 460 V DELTA PRIMARY VOLTAGE 460 V STAR/266 V SECONDARY VOLTAGE 220 POWER RATING IN KVA (2) +2.5 PERCENT X (2) -2.5 PERCENT TAPS 200 HP MOTOR POWER RATING TRANSFORMER[T], ACME. BRAND APPROVAL UL, CSA POWER RATING IN KVA - UOM KVA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type Drive Isolation Transformer - DTGB02204S - Hubbell Incorporated
Orange, CT, USA
Dry Type Drive Isolation Transformer
DTGB02204S
Dry Type Drive Isolation Transformer DTGB02204S
32.9 INCH W X 29.88 INCH D X 41.52 INCH H SIZE 3 PHASE(S) AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION FLOOR MOUNTING NEMA 2 ENCLOSURE VENTILATED CONSTRUCTION 220 KVA POWER RATING 460 V DELTA PRIMARY VOLTAGE 460 V STAR/266 V SECONDARY VOLTAGE 220 POWER RATING IN KVA (2) +2.5 PERCENT X (2) -2.5 PERCENT TAPS 200 HP MOTOR POWER RATING TRANSFORMER[T], ACME. BRAND APPROVAL UL, CSA POWER RATING IN KVA - UOM KVA
  • 32.9 INCH W X 29.88 INCH D X 41.52 INCH H SIZE
  • 3 PHASE(S)
  • AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION
  • FLOOR MOUNTING
  • NEMA 2 ENCLOSURE
  • VENTILATED CONSTRUCTION
  • 220 KVA POWER RATING
  • 460 V DELTA PRIMARY VOLTAGE
  • 460 V STAR/266 V SECONDARY VOLTAGE
  • 220 POWER RATING IN KVA
  • (2) +2.5 PERCENT X (2) -2.5 PERCENT TAPS
  • 200 HP MOTOR POWER RATING
  • TRANSFORMER[T], ACME. BRAND
  • APPROVAL UL, CSA
  • POWER RATING IN KVA - UOM KVA
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number DTGB02204S
Product Name Dry Type Drive Isolation Transformer
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

1:1.5 CORE & WIRE Transformer, 0.075 - 500 MHz, 50Ω - TT1.5-1-KK81+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
380V 480V 420V 440V Manufacturer Direct Hot Selling Three Phase Dry Type Voltage Transformer 3kVA 5kVA 8kVA - No.1601200742216 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
View Details
PCB Transformers - 1738807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details
Isolation Transformer - 1321-3TW051-CC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Other Transformer Types / Applications Isolation
View Details