Hubbell Incorporated Dry Type Drive Isolation Transformer DTGA01754S

Description
32.9 INCH W X 29.88 INCH D X 41.52 INCH H SIZE 3 PHASE(S) AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION FLOOR MOUNTING NEMA 2 ENCLOSURE VENTILATED CONSTRUCTION 175 KVA POWER RATING 460 V DELTA PRIMARY VOLTAGE 230 V STAR/133 V SECONDARY VOLTAGE 175 POWER RATING IN KVA (2) +2.5 PERCENT X (2) -2.5 PERCENT TAPS 150 HP MOTOR POWER RATING TRANSFORMER[T], ACME. BRAND APPROVAL UL, CSA POWER RATING IN KVA - UOM KVA
Datasheet
Description
32.9 INCH W X 29.88 INCH D X 41.52 INCH H SIZE 3 PHASE(S) AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION FLOOR MOUNTING NEMA 2 ENCLOSURE VENTILATED CONSTRUCTION 175 KVA POWER RATING 460 V DELTA PRIMARY VOLTAGE 230 V STAR/133 V SECONDARY VOLTAGE 175 POWER RATING IN KVA (2) +2.5 PERCENT X (2) -2.5 PERCENT TAPS 150 HP MOTOR POWER RATING TRANSFORMER[T], ACME. BRAND APPROVAL UL, CSA POWER RATING IN KVA - UOM KVA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type Drive Isolation Transformer - DTGA01754S - Hubbell Incorporated
Orange, CT, USA
Dry Type Drive Isolation Transformer
DTGA01754S
Dry Type Drive Isolation Transformer DTGA01754S
32.9 INCH W X 29.88 INCH D X 41.52 INCH H SIZE 3 PHASE(S) AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION FLOOR MOUNTING NEMA 2 ENCLOSURE VENTILATED CONSTRUCTION 175 KVA POWER RATING 460 V DELTA PRIMARY VOLTAGE 230 V STAR/133 V SECONDARY VOLTAGE 175 POWER RATING IN KVA (2) +2.5 PERCENT X (2) -2.5 PERCENT TAPS 150 HP MOTOR POWER RATING TRANSFORMER[T], ACME. BRAND APPROVAL UL, CSA POWER RATING IN KVA - UOM KVA
  • 32.9 INCH W X 29.88 INCH D X 41.52 INCH H SIZE
  • 3 PHASE(S)
  • AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION
  • FLOOR MOUNTING
  • NEMA 2 ENCLOSURE
  • VENTILATED CONSTRUCTION
  • 175 KVA POWER RATING
  • 460 V DELTA PRIMARY VOLTAGE
  • 230 V STAR/133 V SECONDARY VOLTAGE
  • 175 POWER RATING IN KVA
  • (2) +2.5 PERCENT X (2) -2.5 PERCENT TAPS
  • 150 HP MOTOR POWER RATING
  • TRANSFORMER[T], ACME. BRAND
  • APPROVAL UL, CSA
  • POWER RATING IN KVA - UOM KVA
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number DTGA01754S
Product Name Dry Type Drive Isolation Transformer
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformers - Audio Transformers - Signal Level - 148R - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
5 suppliers
Balun - 2312-QPP0022SR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Data Bus Coupling Transfomers -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details