Hammond Manufacturing Company Inc. Transformers - Audio Transformers - Signal Level 148R

Description
Features Pin type (0.25" length & 0.025" square), P.C. board mount. Economical, open type, horizontal bracket construction. 149 Series includes clinching lugs for extra mounting strength. Frequency response 200 Hz. - 15 Khz. (+/- 1 db, ref. @ 1 Khz.). Total distortion approximately 2% for drivers and 1% for outputs at 200 Hz., decreasing at higher frequencies. Insertion loss less than 1/2 db. Bifilar wound for balanced capacitive and resistance characteristics, on pin bobbins for standard 0.2" grid pin spacing. Insulation test 250V rms. For rugged epoxy cast type units refer to our 102, 104, 106 or 107, 108 and 109 series. Net weight: 0.6 oz. (148 Series) & 1.0 oz. (149 Series). Notes: 1) For output transformers the current figure is for maximum unbalanced current. 2) D.C. resistance shown is for the total primary or secondary windings (ie...if unit contains multiple primary or secondary windings the figure shown is with the windings connected in series). 3) Pins are not labeled on the units, but a dot indicates the position of pin 1. The rest of the pins can be determined after reviewing the schematic below.
Request a Quote Datasheet
Description
Features Pin type (0.25" length & 0.025" square), P.C. board mount. Economical, open type, horizontal bracket construction. 149 Series includes clinching lugs for extra mounting strength. Frequency response 200 Hz. - 15 Khz. (+/- 1 db, ref. @ 1 Khz.). Total distortion approximately 2% for drivers and 1% for outputs at 200 Hz., decreasing at higher frequencies. Insertion loss less than 1/2 db. Bifilar wound for balanced capacitive and resistance characteristics, on pin bobbins for standard 0.2" grid pin spacing. Insulation test 250V rms. For rugged epoxy cast type units refer to our 102, 104, 106 or 107, 108 and 109 series. Net weight: 0.6 oz. (148 Series) & 1.0 oz. (149 Series). Notes: 1) For output transformers the current figure is for maximum unbalanced current. 2) D.C. resistance shown is for the total primary or secondary windings (ie...if unit contains multiple primary or secondary windings the figure shown is with the windings connected in series). 3) Pins are not labeled on the units, but a dot indicates the position of pin 1. The rest of the pins can be determined after reviewing the schematic below.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Audio Transformers - Signal Level - 148R - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Audio Transformers - Signal Level
148R
Transformers - Audio Transformers - Signal Level 148R
Features Pin type (0.25" length & 0.025" square), P.C. board mount. Economical, open type, horizontal bracket construction. 149 Series includes clinching lugs for extra mounting strength. Frequency response 200 Hz. - 15 Khz. (+/- 1 db, ref. @ 1 Khz.). Total distortion approximately 2% for drivers and 1% for outputs at 200 Hz., decreasing at higher frequencies. Insertion loss less than 1/2 db. Bifilar wound for balanced capacitive and resistance characteristics, on pin bobbins for standard 0.2" grid pin spacing. Insulation test 250V rms. For rugged epoxy cast type units refer to our 102, 104, 106 or 107, 108 and 109 series. Net weight: 0.6 oz. (148 Series) & 1.0 oz. (149 Series). Notes: 1) For output transformers the current figure is for maximum unbalanced current. 2) D.C. resistance shown is for the total primary or secondary windings (ie...if unit contains multiple primary or secondary windings the figure shown is with the windings connected in series). 3) Pins are not labeled on the units, but a dot indicates the position of pin 1. The rest of the pins can be determined after reviewing the schematic below.

Features

  • Pin type (0.25" length & 0.025" square), P.C. board mount.
  • Economical, open type, horizontal bracket construction. 149 Series includes clinching lugs for extra mounting strength.
  • Frequency response 200 Hz. - 15 Khz. (+/- 1 db, ref. @ 1 Khz.).
  • Total distortion approximately 2% for drivers and 1% for outputs at 200 Hz., decreasing at higher frequencies.
  • Insertion loss less than 1/2 db.
  • Bifilar wound for balanced capacitive and resistance characteristics, on pin bobbins for standard 0.2" grid pin spacing.
  • Insulation test 250V rms.
  • For rugged epoxy cast type units refer to our 102, 104, 106 or 107, 108 and 109 series.
  • Net weight: 0.6 oz. (148 Series) & 1.0 oz. (149 Series).

Notes:
1) For output transformers the current figure is for maximum unbalanced current.
2) D.C. resistance shown is for the total primary or secondary windings (ie...if unit contains multiple primary or secondary windings the figure shown is with the windings connected in series).

3) Pins are not labeled on the units, but a dot indicates the position of pin 1. The rest of the pins can be determined after reviewing the schematic below.

Supplier's Site
Audio Transformers - HM3283-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
HM3283-ND
Audio Transformers HM3283-ND
20k Impedance Primary Ohms 1k, 250/250 Impedance Secondary Ohms Audio Transformer 200Hz ~ 15kHz Through Hole

20k Impedance Primary Ohms 1k, 250/250 Impedance Secondary Ohms Audio Transformer 200Hz ~ 15kHz Through Hole

Buy Now Datasheet
Transformers - 148R - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
148R
Transformers 148R
AUDIO TX DRIVER PC MOUNT

AUDIO TX DRIVER PC MOUNT

Buy Now
Shenzhen, China
Transformers - Audio Transformers
148R
Transformers - Audio Transformers 148R
TRANSFRM AUDIO 20K TO 250/1K IMP

TRANSFRM AUDIO 20K TO 250/1K IMP

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
148R
Audio Transformers / Signal Transformers 148R
Audio Transformers / Signal Transformers DRIVER

Audio Transformers / Signal Transformers DRIVER

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 148R HM3283-ND 148R 148R 148R
Product Name Transformers - Audio Transformers - Signal Level Audio Transformers Transformers Transformers - Audio Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 1182T12 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
Transformers - Audio Transformers - Signal Level - 145L - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Chokes & Reactors - 1532C - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Encapsulated Coil Transformer
Standards RoHS
View Details
2 suppliers
Transformers - Audio Transformers - 1140-MN-A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
4 suppliers