Hubbell Incorporated Dry Type Drive Isolation Transformer DTGA0112S

Description
20.3 INCH W X 9.03 INCH D X 18.86 INCH H SIZE 3 PHASE(S) AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION FLOOR MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED CONSTRUCTION 11 KVA POWER RATING 460 V DELTA PRIMARY VOLTAGE 230 V STAR/133 V SECONDARY VOLTAGE 11 POWER RATING IN KVA (1) +5 PERCENT X (1) -5 PERCENT TAPS 7.5 HP MOTOR POWER RATING TRANSFORMER[T], ACME. BRAND APPROVAL UL, CSA POWER RATING IN KVA - UOM KVA
Datasheet
Description
20.3 INCH W X 9.03 INCH D X 18.86 INCH H SIZE 3 PHASE(S) AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION FLOOR MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED CONSTRUCTION 11 KVA POWER RATING 460 V DELTA PRIMARY VOLTAGE 230 V STAR/133 V SECONDARY VOLTAGE 11 POWER RATING IN KVA (1) +5 PERCENT X (1) -5 PERCENT TAPS 7.5 HP MOTOR POWER RATING TRANSFORMER[T], ACME. BRAND APPROVAL UL, CSA POWER RATING IN KVA - UOM KVA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Type Drive Isolation Transformer - DTGA0112S - Hubbell Incorporated
Orange, CT, USA
Dry Type Drive Isolation Transformer
DTGA0112S
Dry Type Drive Isolation Transformer DTGA0112S
20.3 INCH W X 9.03 INCH D X 18.86 INCH H SIZE 3 PHASE(S) AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION FLOOR MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED CONSTRUCTION 11 KVA POWER RATING 460 V DELTA PRIMARY VOLTAGE 230 V STAR/133 V SECONDARY VOLTAGE 11 POWER RATING IN KVA (1) +5 PERCENT X (1) -5 PERCENT TAPS 7.5 HP MOTOR POWER RATING TRANSFORMER[T], ACME. BRAND APPROVAL UL, CSA POWER RATING IN KVA - UOM KVA
  • 20.3 INCH W X 9.03 INCH D X 18.86 INCH H SIZE
  • 3 PHASE(S)
  • AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION
  • FLOOR MOUNTING
  • NEMA 3R ENCLOSURE
  • ENCAPSULATED CONSTRUCTION
  • 11 KVA POWER RATING
  • 460 V DELTA PRIMARY VOLTAGE
  • 230 V STAR/133 V SECONDARY VOLTAGE
  • 11 POWER RATING IN KVA
  • (1) +5 PERCENT X (1) -5 PERCENT TAPS
  • 7.5 HP MOTOR POWER RATING
  • TRANSFORMER[T], ACME. BRAND
  • APPROVAL UL, CSA
  • POWER RATING IN KVA - UOM KVA
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number DTGA0112S
Product Name Dry Type Drive Isolation Transformer
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Data Bus Coupling Transfomers -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformers - Audio Transformers - Signal Level - 140UEX - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers