Hammond Manufacturing Company Inc. Transformers - Audio Transformers - Signal Level 106G

Description
Features Output power models from 5 to 1,500 milliwatt level available. P.C. board mount - square pin type (0.025" square typical) - see mechanical information below for lengths. Bifilar winding technique used on center tapped units for balanced resistive and capacitive characteristics. Rugged black epoxy potted construction produces a completely sealed unit withstanding severe environmental conditions including those of MIL-T-27 (Grade 5, Class S). For the more economical open type P.C. mount types please refer to the 148 and 149 series. Peak working voltage rating of: 200V Referring to figures 1-9, if connection is not used - no pin will exist.
Request a Quote Datasheet
Description
Features Output power models from 5 to 1,500 milliwatt level available. P.C. board mount - square pin type (0.025" square typical) - see mechanical information below for lengths. Bifilar winding technique used on center tapped units for balanced resistive and capacitive characteristics. Rugged black epoxy potted construction produces a completely sealed unit withstanding severe environmental conditions including those of MIL-T-27 (Grade 5, Class S). For the more economical open type P.C. mount types please refer to the 148 and 149 series. Peak working voltage rating of: 200V Referring to figures 1-9, if connection is not used - no pin will exist.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Audio Transformers - Signal Level - 106G - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Audio Transformers - Signal Level
106G
Transformers - Audio Transformers - Signal Level 106G
Features Output power models from 5 to 1,500 milliwatt level available. P.C. board mount - square pin type (0.025" square typical) - see mechanical information below for lengths. Bifilar winding technique used on center tapped units for balanced resistive and capacitive characteristics. Rugged black epoxy potted construction produces a completely sealed unit withstanding severe environmental conditions including those of MIL-T-27 (Grade 5, Class S). For the more economical open type P.C. mount types please refer to the 148 and 149 series. Peak working voltage rating of: 200V Referring to figures 1-9, if connection is not used - no pin will exist.

Features

  • Output power models from 5 to 1,500 milliwatt level available.
  • P.C. board mount - square pin type (0.025" square typical) - see mechanical information below for lengths.
  • Bifilar winding technique used on center tapped units for balanced resistive and capacitive characteristics.
  • Rugged black epoxy potted construction produces a completely sealed unit withstanding severe environmental conditions including those of MIL-T-27 (Grade 5, Class S).
  • For the more economical open type P.C. mount types please refer to the 148 and 149 series.
  • Peak working voltage rating of: 200V
  • Referring to figures 1-9, if connection is not used - no pin will exist.
Supplier's Site
Audio Transformers - 106G-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
106G-ND
Audio Transformers 106G-ND
4k Impedance Primary Ohms 600CT Impedance Secondary Ohms Audio Transformer 215Hz Through Hole

4k Impedance Primary Ohms 600CT Impedance Secondary Ohms Audio Transformer 215Hz Through Hole

Buy Now Datasheet
Transformers - 106G - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
106G
Transformers 106G
AUDIO TX INTERSTAGE POTTED

AUDIO TX INTERSTAGE POTTED

Buy Now
Shenzhen, China
Transformers - Audio Transformers
106G
Transformers - Audio Transformers 106G
TRANSFORMER AUDIO 4000/600CT

TRANSFORMER AUDIO 4000/600CT

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
106G
Audio Transformers / Signal Transformers 106G
Audio Transformers / Signal Transformers INTERSTAGE

Audio Transformers / Signal Transformers INTERSTAGE

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 106G 106G-ND 106G 106G 106G
Product Name Transformers - Audio Transformers - Signal Level Audio Transformers Transformers Transformers - Audio Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - Speaker Level - 117F2 - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Audio Transformers - Signal Level - 145L - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Classic Transformers - 1750U - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
5 suppliers
Transformers - Chokes & Reactors - 157L - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
2 suppliers