DTGA002754S -- DRY TYPE DRIVE ISOLATION TRANSFORMER
Hubbell IncorporatedDry Type Drive Isolation TransformerDTGA002754S
Description
39-1/2 INCH W X 35-1/2 INCH D X 45.6 INCH H SIZE
3 PHASE(S)
AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION
FLOOR MOUNTING
NEMA 2 ENCLOSURE
VENTILATED CONSTRUCTION
275 KVA POWER RATING
460 V DELTA PRIMARY VOLTAGE
230 V STAR/133 V SECONDARY VOLTAGE
275 POWER RATING IN KVA
(2) +2.5 PERCENT X (2) -2.5 PERCENT TAPS
250 HP MOTOR POWER RATING
TRANSFORMER[T], ACME. BRAND
APPROVAL UL, CSA
POWER RATING IN KVA - UOM KVA
Hubbell Incorporated
Done
Datasheet
Description
39-1/2 INCH W X 35-1/2 INCH D X 45.6 INCH H SIZE
3 PHASE(S)
AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION
FLOOR MOUNTING
NEMA 2 ENCLOSURE
VENTILATED CONSTRUCTION
275 KVA POWER RATING
460 V DELTA PRIMARY VOLTAGE
230 V STAR/133 V SECONDARY VOLTAGE
275 POWER RATING IN KVA
(2) +2.5 PERCENT X (2) -2.5 PERCENT TAPS
250 HP MOTOR POWER RATING
TRANSFORMER[T], ACME. BRAND
APPROVAL UL, CSA
POWER RATING IN KVA - UOM KVA
39-1/2 INCH W X 35-1/2 INCH D X 45.6 INCH H SIZE
3 PHASE(S)
AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION
FLOOR MOUNTING
NEMA 2 ENCLOSURE
VENTILATED CONSTRUCTION
275 KVA POWER RATING
460 V DELTA PRIMARY VOLTAGE
230 V STAR/133 V SECONDARY VOLTAGE
275 POWER RATING IN KVA
(2) +2.5 PERCENT X (2) -2.5 PERCENT TAPS
250 HP MOTOR POWER RATING
TRANSFORMER[T], ACME. BRAND
APPROVAL UL, CSA
POWER RATING IN KVA - UOM KVA
39-1/2 INCH W X 35-1/2 INCH D X 45.6 INCH H SIZE
3 PHASE(S)
AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION
Other Transformer Types / Applications
Distribution Transformer; Harmonic Mitigating Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers