Hubbell Incorporated Power Supply DMP11204

Description
POWER SUPPLY, LINEAR, SINGLE PHASE, 90-264 VAC SUPPLY, 5.0 - 3.57 AMP, 47-63 HZ, 10-14 VDC OUTPUT ADJUSTABLE, 50 WATT MAX, -10 TO +50 DEGREE C OPERATING TEMPERATURE, 4.02 IN X 1.26 IN X 3.54 IN, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
Description
POWER SUPPLY, LINEAR, SINGLE PHASE, 90-264 VAC SUPPLY, 5.0 - 3.57 AMP, 47-63 HZ, 10-14 VDC OUTPUT ADJUSTABLE, 50 WATT MAX, -10 TO +50 DEGREE C OPERATING TEMPERATURE, 4.02 IN X 1.26 IN X 3.54 IN, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply - 65315795 - Radwell International
Willingboro, NJ, United States
Power Supply
65315795
Power Supply 65315795
POWER SUPPLY, LINEAR, SINGLE PHASE, 90-264 VAC SUPPLY, 5.0 - 3.57 AMP, 47-63 HZ, 10-14 VDC OUTPUT ADJUSTABLE, 50 WATT MAX, -10 TO +50 DEGREE C OPERATING TEMPERATURE, 4.02 IN X 1.26 IN X 3.54 IN, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY, LINEAR, SINGLE PHASE, 90-264 VAC SUPPLY, 5.0 - 3.57 AMP, 47-63 HZ, 10-14 VDC OUTPUT ADJUSTABLE, 50 WATT MAX, -10 TO +50 DEGREE C OPERATING TEMPERATURE, 4.02 IN X 1.26 IN X 3.54 IN, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 65315795
Product Name Power Supply
AC Output Voltage 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2A - Switch mode power supply - 782A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Current Source Power Unit - 4102C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Programmable Switching DC Power Supply - SPS5082X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details