DFRCLCASCAS10SM -- FIBER OPTIC PATCH CORD
Hubbell Incorporated
Fiber Optic Patch Cord
DFRCLCASCAS10SM
Description
10 METER
DUPLEX STYLE
SINGLE MODE FIBER TYPE
LC/APC CONNECTOR AT ONE END
SC/APC CONNECTOR AT OTHER END
CABLE COLOR YELLOW
Description
10 METER
DUPLEX STYLE
SINGLE MODE FIBER TYPE
LC/APC CONNECTOR AT ONE END
SC/APC CONNECTOR AT OTHER END
CABLE COLOR YELLOW
Suppliers
10 METER
DUPLEX STYLE
SINGLE MODE FIBER TYPE
LC/APC CONNECTOR AT ONE END
SC/APC CONNECTOR AT OTHER END
CABLE COLOR YELLOW
- 10 METER
- DUPLEX STYLE
- SINGLE MODE FIBER TYPE
- LC/APC CONNECTOR AT ONE END
- SC/APC CONNECTOR AT OTHER END
- CABLE COLOR YELLOW
Supplier's Site
Technical Specifications
|
Product Category
|
Cable Assemblies |
|
Product Number
|
DFRCLCASCAS10SM |
|
Product Name
|
Fiber Optic Patch Cord |
|
Product Type
|
Patch
|
Unlock Full Specs
to access all available technical data
Similar Products
Copper Mountain Technologies
Application
Instrumentation and Control
Cable Length
2 ft (6.1 dm)
Connector Type
NMD
View Details
Application
Power Cable
Standards / Certifications
RoHS
View Details
Product Type
Serial; USB
Cable Length
6 ft (18.29 dm)
Connector Type
USB-C
View Details
Douglas Electrical Components
Standards / Certifications
CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details