Hubbell Incorporated Fiber Optic Patch Cord DFPCSTSCC3MM

Description
3 M 3 LENGTH IN METERS CROSS CONNECTION, NETWORK INTERFACE CORD APPLICATION DUPLEX STYLE 62.5/125 MICROMETER FIBER SIZE ZIRCONIA FERRULE MATERIAL ST CONNECTOR AT ONE END SC CONNECTOR AT OTHER END HUBBELL[R] BRAND LENGTH IN METERS - UOM M DFPCS MODEL
Datasheet
Description
3 M 3 LENGTH IN METERS CROSS CONNECTION, NETWORK INTERFACE CORD APPLICATION DUPLEX STYLE 62.5/125 MICROMETER FIBER SIZE ZIRCONIA FERRULE MATERIAL ST CONNECTOR AT ONE END SC CONNECTOR AT OTHER END HUBBELL[R] BRAND LENGTH IN METERS - UOM M DFPCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Cord - DFPCSTSCC3MM - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Cord
DFPCSTSCC3MM
Fiber Optic Patch Cord DFPCSTSCC3MM
3 M 3 LENGTH IN METERS CROSS CONNECTION, NETWORK INTERFACE CORD APPLICATION DUPLEX STYLE 62.5/125 MICROMETER FIBER SIZE ZIRCONIA FERRULE MATERIAL ST CONNECTOR AT ONE END SC CONNECTOR AT OTHER END HUBBELL[R] BRAND LENGTH IN METERS - UOM M DFPCS MODEL
  • 3 M
  • 3 LENGTH IN METERS
  • CROSS CONNECTION, NETWORK INTERFACE CORD APPLICATION
  • DUPLEX STYLE
  • 62.5/125 MICROMETER FIBER SIZE
  • ZIRCONIA FERRULE MATERIAL
  • ST CONNECTOR AT ONE END
  • SC CONNECTOR AT OTHER END
  • HUBBELL[R] BRAND
  • LENGTH IN METERS - UOM M
  • DFPCS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number DFPCSTSCC3MM
Product Name Fiber Optic Patch Cord
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details