Hubbell Incorporated Fiber Optic Patch Cord DFPCSCASCAS4SM

Description
4 METER DUPLEX STYLE SINGLE MODE FIBER TYPE ZIRCONIA CERAMIC FERRULE MATERIAL SCA CONNECTOR AT ONE END SCA CONNECTOR AT OTHER END CABLE COLOR YELLOW MATERIAL DURABILITY 500 CYCLE APPLICABLE STANDARD TIA-568-C.3, TIA-604-FOCIS, TELCORDIA GR-326-CORE
Description
4 METER DUPLEX STYLE SINGLE MODE FIBER TYPE ZIRCONIA CERAMIC FERRULE MATERIAL SCA CONNECTOR AT ONE END SCA CONNECTOR AT OTHER END CABLE COLOR YELLOW MATERIAL DURABILITY 500 CYCLE APPLICABLE STANDARD TIA-568-C.3, TIA-604-FOCIS, TELCORDIA GR-326-CORE

Suppliers

Company
Product
Description
Supplier Links
Orange, CT, USA
Fiber Optic Patch Cord
DFPCSCASCAS4SM
Fiber Optic Patch Cord DFPCSCASCAS4SM
4 METER DUPLEX STYLE SINGLE MODE FIBER TYPE ZIRCONIA CERAMIC FERRULE MATERIAL SCA CONNECTOR AT ONE END SCA CONNECTOR AT OTHER END CABLE COLOR YELLOW MATERIAL DURABILITY 500 CYCLE APPLICABLE STANDARD TIA-568-C.3, TIA-604-FOCIS, TELCORDIA GR-326-CORE
  • 4 METER
  • DUPLEX STYLE
  • SINGLE MODE FIBER TYPE
  • ZIRCONIA CERAMIC FERRULE MATERIAL
  • SCA CONNECTOR AT ONE END
  • SCA CONNECTOR AT OTHER END
  • CABLE COLOR YELLOW
  • MATERIAL DURABILITY 500 CYCLE
  • APPLICABLE STANDARD TIA-568-C.3, TIA-604-FOCIS, TELCORDIA GR-326-CORE
Supplier's Site

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number DFPCSCASCAS4SM
Product Name Fiber Optic Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details