Hubbell Incorporated Fiber Optic Patch Cord DFPCLCSCE1MM

Description
1 M 50 MICROMETER CABLE TYPE ROHS APPROVAL CROSS CONNECTION, NETWORK INTERFACE CORD APPLICATION DUPLEX STYLE MULTIMODE FIBER TYPE 50/125 MICROMETER FIBER SIZE ZIRCONIA FERRULE MATERIAL OFNP JACKET RATING LC CONNECTOR AT ONE END SC CONNECTOR AT OTHER END COLOR AQUA
Datasheet
Description
1 M 50 MICROMETER CABLE TYPE ROHS APPROVAL CROSS CONNECTION, NETWORK INTERFACE CORD APPLICATION DUPLEX STYLE MULTIMODE FIBER TYPE 50/125 MICROMETER FIBER SIZE ZIRCONIA FERRULE MATERIAL OFNP JACKET RATING LC CONNECTOR AT ONE END SC CONNECTOR AT OTHER END COLOR AQUA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Cord - DFPCLCSCE1MM - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Cord
DFPCLCSCE1MM
Fiber Optic Patch Cord DFPCLCSCE1MM
1 M 50 MICROMETER CABLE TYPE ROHS APPROVAL CROSS CONNECTION, NETWORK INTERFACE CORD APPLICATION DUPLEX STYLE MULTIMODE FIBER TYPE 50/125 MICROMETER FIBER SIZE ZIRCONIA FERRULE MATERIAL OFNP JACKET RATING LC CONNECTOR AT ONE END SC CONNECTOR AT OTHER END COLOR AQUA
  • 1 M
  • 50 MICROMETER CABLE TYPE
  • ROHS APPROVAL
  • CROSS CONNECTION, NETWORK INTERFACE CORD APPLICATION
  • DUPLEX STYLE
  • MULTIMODE FIBER TYPE
  • 50/125 MICROMETER FIBER SIZE
  • ZIRCONIA FERRULE MATERIAL
  • OFNP JACKET RATING
  • LC CONNECTOR AT ONE END
  • SC CONNECTOR AT OTHER END
  • COLOR AQUA
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number DFPCLCSCE1MM
Product Name Fiber Optic Patch Cord
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details