Hubbell Electrical Products Vaportight Fluorescent Fixture DBFE232303

Description
56 INCH 14 1/2 INCH 8 7/8 INCH ELECTRONIC BALLAST TYPE 3 LAMP(S) 32WT8 LAMP TYPE ELECTROSTATIC POLYESTER COATED 20 GAUGE SHEET STEEL HOUSING MATERIAL 120 TO 277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE HEAT TEMPERED GLASS LENS TYPE LINEARLITE[R] BRAND DBFE MODEL
Datasheet
Description
56 INCH 14 1/2 INCH 8 7/8 INCH ELECTRONIC BALLAST TYPE 3 LAMP(S) 32WT8 LAMP TYPE ELECTROSTATIC POLYESTER COATED 20 GAUGE SHEET STEEL HOUSING MATERIAL 120 TO 277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE HEAT TEMPERED GLASS LENS TYPE LINEARLITE[R] BRAND DBFE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaportight Fluorescent Fixture - DBFE232303 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Vaportight Fluorescent Fixture
DBFE232303
Vaportight Fluorescent Fixture DBFE232303
56 INCH 14 1/2 INCH 8 7/8 INCH ELECTRONIC BALLAST TYPE 3 LAMP(S) 32WT8 LAMP TYPE ELECTROSTATIC POLYESTER COATED 20 GAUGE SHEET STEEL HOUSING MATERIAL 120 TO 277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE HEAT TEMPERED GLASS LENS TYPE LINEARLITE[R] BRAND DBFE MODEL
  • 56 INCH
  • 14 1/2 INCH
  • 8 7/8 INCH
  • ELECTRONIC BALLAST TYPE
  • 3 LAMP(S)
  • 32WT8 LAMP TYPE
  • ELECTROSTATIC POLYESTER COATED 20 GAUGE SHEET STEEL HOUSING MATERIAL
  • 120 TO 277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • HEAT TEMPERED GLASS LENS TYPE
  • LINEARLITE[R] BRAND
  • DBFE MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number DBFE232303
Product Name Vaportight Fluorescent Fixture
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details