Hubbell Electrical Products Explosionproof Junction Box DB-12168

Description
12 INCH L X 16 INCH W X 8 INCH H OVERALL SIZE 15-3/8 INCH L X 11-3/8 INCH W X 8-9/16 INCH H INNER SIZE 3-1/2 INCH HUB SIZE 6 HUB(S) UL 514, CSA, FM APPROVAL SURFACE MOUNTING CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4/4X/9EFG ENCLOSURE BOLTED, HINGED COVER TYPE COPPER FREE CAST ALUMINUM BODY MATERIAL COPPER FREE CAST ALUMINUM COVER MATERIAL (4) SIDES, (2) BACK AND END HUB LOCATION 9-1/4 INCH, 13-1/4 INCH COVER OPENING DIAMETER INCLUDES STAINLESS STEEL SCREW, RUBBER GASKET, LUG
Description
12 INCH L X 16 INCH W X 8 INCH H OVERALL SIZE 15-3/8 INCH L X 11-3/8 INCH W X 8-9/16 INCH H INNER SIZE 3-1/2 INCH HUB SIZE 6 HUB(S) UL 514, CSA, FM APPROVAL SURFACE MOUNTING CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4/4X/9EFG ENCLOSURE BOLTED, HINGED COVER TYPE COPPER FREE CAST ALUMINUM BODY MATERIAL COPPER FREE CAST ALUMINUM COVER MATERIAL (4) SIDES, (2) BACK AND END HUB LOCATION 9-1/4 INCH, 13-1/4 INCH COVER OPENING DIAMETER INCLUDES STAINLESS STEEL SCREW, RUBBER GASKET, LUG

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - DB-12168 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Junction Box
DB-12168
Explosionproof Junction Box DB-12168
12 INCH L X 16 INCH W X 8 INCH H OVERALL SIZE 15-3/8 INCH L X 11-3/8 INCH W X 8-9/16 INCH H INNER SIZE 3-1/2 INCH HUB SIZE 6 HUB(S) UL 514, CSA, FM APPROVAL SURFACE MOUNTING CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4/4X/9EFG ENCLOSURE BOLTED, HINGED COVER TYPE COPPER FREE CAST ALUMINUM BODY MATERIAL COPPER FREE CAST ALUMINUM COVER MATERIAL (4) SIDES, (2) BACK AND END HUB LOCATION 9-1/4 INCH, 13-1/4 INCH COVER OPENING DIAMETER INCLUDES STAINLESS STEEL SCREW, RUBBER GASKET, LUG
  • 12 INCH L X 16 INCH W X 8 INCH H OVERALL SIZE
  • 15-3/8 INCH L X 11-3/8 INCH W X 8-9/16 INCH H INNER SIZE
  • 3-1/2 INCH HUB SIZE
  • 6 HUB(S)
  • UL 514, CSA, FM APPROVAL
  • SURFACE MOUNTING
  • CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3R/4/4X/9EFG ENCLOSURE
  • BOLTED, HINGED COVER TYPE
  • COPPER FREE CAST ALUMINUM BODY MATERIAL
  • COPPER FREE CAST ALUMINUM COVER MATERIAL
  • (4) SIDES, (2) BACK AND END HUB LOCATION
  • 9-1/4 INCH, 13-1/4 INCH COVER OPENING DIAMETER
  • INCLUDES STAINLESS STEEL SCREW, RUBBER GASKET, LUG
Supplier's Site

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number DB-12168
Product Name Explosionproof Junction Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 1444450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 3.15 inch (80 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details