Hubbell Wiring Device-Kellems Straight Blade Power Plug D1861

Description
STRAIGHT TYPE; NYLON MATERIAL; YELLOW COLOR; 18-60P CONFIGURATION; 4 WIRE(S); UL 498, FSUL WC596 APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 60 AMPERE CURRENT RATING; 4 POLE(S); 0.57 TO 1.26 INCH CORD SIZE; OVERALL DIMENSION 2.63 INCH DIA X 3.57 IN
Datasheet
Description
STRAIGHT TYPE; NYLON MATERIAL; YELLOW COLOR; 18-60P CONFIGURATION; 4 WIRE(S); UL 498, FSUL WC596 APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 60 AMPERE CURRENT RATING; 4 POLE(S); 0.57 TO 1.26 INCH CORD SIZE; OVERALL DIMENSION 2.63 INCH DIA X 3.57 IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Plug - D1861 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Straight Blade Power Plug
D1861
Straight Blade Power Plug D1861
STRAIGHT TYPE; NYLON MATERIAL; YELLOW COLOR; 18-60P CONFIGURATION; 4 WIRE(S); UL 498, FSUL WC596 APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 60 AMPERE CURRENT RATING; 4 POLE(S); 0.57 TO 1.26 INCH CORD SIZE; OVERALL DIMENSION 2.63 INCH DIA X 3.57 IN

STRAIGHT TYPE; NYLON MATERIAL; YELLOW COLOR; 18-60P CONFIGURATION; 4 WIRE(S); UL 498, FSUL WC596 APPROVAL; 120/208 VAC STAR 3-PHASE VOLTAGE RATING; 60 AMPERE CURRENT RATING; 4 POLE(S); 0.57 TO 1.26 INCH CORD SIZE; OVERALL DIMENSION 2.63 INCH DIA X 3.57 IN

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number D1861
Product Name Straight Blade Power Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-1035-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
3 suppliers
Grounding Heavy Duty Angle Plug Changeable Blade, 30/50 Amp 277 Volt 7-30P/7-50P - S073050P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
AC Power Entry Modules - 2-6609943-4 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details