Hubbell Wiring Device-Kellems Straight Blade Power Connector D0653

Description
NYLON MATERIAL; YELLOW COLOR; 6-50R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 250 V VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.57 TO 1.26 INCH CORD SIZE; OVERALL DIMENSION 2.63 INCH DIA X 3.57 INCH D; APPLICABLE STANDAR
Datasheet
Description
NYLON MATERIAL; YELLOW COLOR; 6-50R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 250 V VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.57 TO 1.26 INCH CORD SIZE; OVERALL DIMENSION 2.63 INCH DIA X 3.57 INCH D; APPLICABLE STANDAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Connector - D0653 - Hubbell Wiring Device-Kellems
Milford, CT, USA
Straight Blade Power Connector
D0653
Straight Blade Power Connector D0653
NYLON MATERIAL; YELLOW COLOR; 6-50R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 250 V VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.57 TO 1.26 INCH CORD SIZE; OVERALL DIMENSION 2.63 INCH DIA X 3.57 INCH D; APPLICABLE STANDAR

NYLON MATERIAL; YELLOW COLOR; 6-50R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 250 V VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.57 TO 1.26 INCH CORD SIZE; OVERALL DIMENSION 2.63 INCH DIA X 3.57 INCH D; APPLICABLE STANDAR

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Connectors
Product Number D0653
Product Name Straight Blade Power Connector
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
PowerFlex 520 15kW (20Hp) Power Module - 25-PM1-D030 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details