Hubbell Lighting, Inc. Emergency Light Unit CV5

Description
UNIVERSAL TYPE 19-3/4 INCH L X 6-3/4 INCH W X 5-3/8 INCH H SIZE WHITE FINISH FLAME RATED ABS THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL APPLICATION INCANDESCENT LAMP TYPE 30 W LAMP WATTAGE LEAD CALCIUM BATTERY TYPE UV STABLE ROUND HEAD STYLE 120/277 VAC AC VOLTAGE RATING 6 V DC VOLTAGE RATING 30 W 1.5 HR, 22 W 2 HR, 15 W 3 HR, 12 W 4 HR WATT HOUR RATING 2 LAMP HEAD(S) APPLICABLE STANDARD NFPA 70/101 POWER RATING 0.4/0.2 AMPERE AT 120/277 VAC, INPUT WATTAGE 4 W AT 120/277 VAC TEMPERATURE RATING 68 TO 86 DEG F CV MODEL
Datasheet
Description
UNIVERSAL TYPE 19-3/4 INCH L X 6-3/4 INCH W X 5-3/8 INCH H SIZE WHITE FINISH FLAME RATED ABS THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL APPLICATION INCANDESCENT LAMP TYPE 30 W LAMP WATTAGE LEAD CALCIUM BATTERY TYPE UV STABLE ROUND HEAD STYLE 120/277 VAC AC VOLTAGE RATING 6 V DC VOLTAGE RATING 30 W 1.5 HR, 22 W 2 HR, 15 W 3 HR, 12 W 4 HR WATT HOUR RATING 2 LAMP HEAD(S) APPLICABLE STANDARD NFPA 70/101 POWER RATING 0.4/0.2 AMPERE AT 120/277 VAC, INPUT WATTAGE 4 W AT 120/277 VAC TEMPERATURE RATING 68 TO 86 DEG F CV MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Light Unit - CV5 - Hubbell Lighting, Inc.
Greenville, SC, USA
Emergency Light Unit
CV5
Emergency Light Unit CV5
UNIVERSAL TYPE 19-3/4 INCH L X 6-3/4 INCH W X 5-3/8 INCH H SIZE WHITE FINISH FLAME RATED ABS THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL APPLICATION INCANDESCENT LAMP TYPE 30 W LAMP WATTAGE LEAD CALCIUM BATTERY TYPE UV STABLE ROUND HEAD STYLE 120/277 VAC AC VOLTAGE RATING 6 V DC VOLTAGE RATING 30 W 1.5 HR, 22 W 2 HR, 15 W 3 HR, 12 W 4 HR WATT HOUR RATING 2 LAMP HEAD(S) APPLICABLE STANDARD NFPA 70/101 POWER RATING 0.4/0.2 AMPERE AT 120/277 VAC, INPUT WATTAGE 4 W AT 120/277 VAC TEMPERATURE RATING 68 TO 86 DEG F CV MODEL
  • UNIVERSAL TYPE
  • 19-3/4 INCH L X 6-3/4 INCH W X 5-3/8 INCH H SIZE
  • WHITE FINISH
  • FLAME RATED ABS THERMOPLASTIC ENCLOSURE MATERIAL
  • UL 924 APPROVAL
  • COMMERCIAL APPLICATION
  • INCANDESCENT LAMP TYPE
  • 30 W LAMP WATTAGE
  • LEAD CALCIUM BATTERY TYPE
  • UV STABLE
  • ROUND HEAD STYLE
  • 120/277 VAC AC VOLTAGE RATING
  • 6 V DC VOLTAGE RATING
  • 30 W 1.5 HR, 22 W 2 HR, 15 W 3 HR, 12 W 4 HR WATT HOUR RATING
  • 2 LAMP HEAD(S)
  • APPLICABLE STANDARD NFPA 70/101
  • POWER RATING 0.4/0.2 AMPERE AT 120/277 VAC, INPUT WATTAGE 4 W AT 120/277 VAC
  • TEMPERATURE RATING 68 TO 86 DEG F
  • CV MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number CV5
Product Name Emergency Light Unit
Application Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details